EN
  • EN
  • DE

C1206MRY5V7BB475

Part No C1206MRY5V7BB475
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820050-C1206MRY5V7BB475
Ultra Librarian 3D Model Ultra Librarian C1206MRY5V7BB475 CAD Model

Description

The C1206MRY5V7BB475 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It belongs to the general-purpose capacitor category and is designed for a wide range of applications in electronic circuits. This capacitor utilizes a ceramic dielectric material, specifically Y5V, known for its high dielectric constant, enabling it to store a significant amount of charge in a relatively small physical size.

Applications:

  • Decoupling capacitors in power supplies.
  • Bypass capacitors to filter noise in digital circuits.
  • Smoothing capacitors in rectifier circuits.
  • Timing circuits.
  • General electronic circuits requiring capacitance.

Features:

  • Capacitance: 4.7µF
  • Voltage Rating: 50V
  • Dielectric Material: Y5V
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Tolerance: ±20%
  • Temperature Coefficient: Y5V (+22%, -82% from -30°C to +85°C)
  • Termination: Surface Mount (SMD/SMT)

Benefits:

  • High Capacitance Value: The 4.7µF capacitance allows for effective energy storage and filtering in various applications.
  • Compact Size: The 1206 package allows for high-density mounting on printed circuit boards (PCBs).
  • Reliable Performance: Yageo is a well-known manufacturer, ensuring the capacitor meets industry standards for reliability and performance.
  • Cost-Effective: Ceramic capacitors offer a balance of performance and cost, making them suitable for high-volume production.
  • Surface Mount Technology: Facilitates automated assembly and reduces manufacturing costs.

Additional Details:

The Y5V dielectric material exhibits a significant change in capacitance over temperature, making it suitable for applications where temperature stability is not critical. It is commonly used in decoupling and bypass applications where the absolute capacitance value is less important than its ability to suppress noise. The 1206 package is a standard size for surface mount components and is compatible with automated assembly equipment. The capacitor's terminations are designed for soldering directly onto PCB pads.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8951 $58.1815
160+ $0.7346 $117.5360
245+ $0.7115 $174.3175
340+ $0.6895 $234.4300
435+ $0.6664 $289.8840
585+ $0.5971 $349.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess