EN
  • EN
  • DE
  • IT

CC0603JRX7R9BB332

Part No CC0603JRX7R9BB332
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 3300PF 50V X7R 0603  /  3300 pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Capacitance 3300 pF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 311-4014-6,223858615529,311-4014-1,311-4014-2,CC0603JRX7R9BB332-ND,06032R332J9B20D
Standard Package 4,000
Win Source Part Number 1139770-CC0603JRX7R9BB332
Ultra Librarian 3D Model Ultra Librarian CC0603JRX7R9BB332 CAD Model

Description

The CC0603JRX7R9BB332 is a ceramic capacitor manufactured by Yageo. This capacitor is designed for general-purpose applications where a stable and reliable capacitance is required. It belongs to the X7R dielectric family, which signifies its performance characteristics over temperature variations. This makes it suitable for use in various electronic circuits, including filtering, decoupling, and bypass applications.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Timing Circuits
  • General Electronic Circuits

Features

  • Capacitance: 3.3pF
  • Voltage Rating: 50V
  • Tolerance: ±0.1pF
  • Dielectric: X7R
  • Case Size: 0603 (1608 Metric)
  • Termination Style: SMD/SMT (Surface Mount)

Benefits

  • Stable Performance: X7R dielectric provides stable capacitance over a wide temperature range (-55°C to +125°C).
  • Compact Size: The 0603 case size allows for high-density mounting on PCBs, saving space.
  • Reliable: Ceramic capacitors offer high reliability and long lifespan.
  • Cost-Effective: Suitable for high-volume production due to its low cost.
  • RoHS Compliant: Meets environmental standards, making it suitable for global distribution.

Additional Details

The X7R dielectric ensures that the capacitance changes by no more than ±15% over its operating temperature range. The 0603 package provides a balance between size and ease of handling during the assembly process. Surface mount technology (SMT) allows for automated placement and soldering, reducing manufacturing costs and increasing production efficiency. The capacitor is non-polarized, simplifying circuit design and installation. The CC0603JRX7R9BB332 is suitable for applications where precise capacitance values and stability are important design considerations. Its small size and robust construction make it a versatile component for modern electronic devices.

You May Also Be Interested in

Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Lowest to $0.0069
AVX Corp/Kyocera Corp
CAP CER 1PF 50V C0G/NP0 0402
Need more? Email Us
Samsung
CAP CER 2.7PF 50V C0G/NP0 0402
Lowest to $0.0034
Walsin Technology Corporation
CAP CER 22UF 25V X5R 0805
Lowest to $0.2346
Taiyo Yuden
CAP CER 0.33UF 6.3V X5R 0402
Need more? Email Us
Samsung
CAP CER 0.047UF 50V X7R 0805
Lowest to $0.0142
Wurth Electronics Inc
CAP CER 4.7UF 25V X5R 0805
Lowest to $0.6240
Murata Electronics North America
CAP CER 10UF 10V X5R 0603
Need more? Email Us
Samsung
CAP CER 1UF 25V X5R 0603
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
6,175+ $0.0081 $50.0175
14,930+ $0.0067 $100.0310
23,080+ $0.0065 $150.0200
31,750+ $0.0063 $200.0250
40,985+ $0.0061 $250.0085
55,560+ $0.0054 $300.0240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,675 pieces
MOQ: 6175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess