EN
  • EN
  • DE
  • IT

CC0603KRX7R9BB153

Part No CC0603KRX7R9BB153
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.015UF 50V X7R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 19 Weeks
Features 0.015 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer Yageo
Series CC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-1430-1, 311-1430-2, 223858615638, 06032R153K9B20D, 311-1430-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865932-CC0603KRX7R9BB153
Ultra Librarian 3D Model Ultra Librarian CC0603KRX7R9BB153 CAD Model

Description

The CC series ceramic capacitor by Yageo is a surface mount, multilayer ceramic capacitor (MLCC) designed for use in various applications, including power supplies, consumer electronics, lighting, and telecommunications.

  • Series: CC
  • Type: Surface Mount, Multilayer Ceramic Capacitor (MLCC)
  • Model: CC0603KRX7R9BB153
  • Capacitance: 0.015μF
  • Tolerance: ±10%
  • Voltage: 50V
  • Package: 0603 (1608 Metric)
  • Operating Temperature: -55°C to 125°C
  • Packaging: Reel - TR
  • Quantity per Package: 4000

You May Also Be Interested in

Samsung
CAP CER 8.2PF 50V C0G/NP0 0805
Need more? Email Us
Walsin Technology Corporation
CAP CER 22UF 25V X5R 0805
Lowest to $0.2346
Murata Electronics North America
CAP CER 10UF 10V X5R 0603
Need more? Email Us
Wurth Electronics Inc
CAP CER 10PF 16V C0G/NP0 0603
Lowest to $0.0050
Knowles Novacap
MULTILAYER CERAMIC CAPACITOR
Lowest to $0.0031
TDK Corporation
CAP CER 10UF 25V X7R RADIAL
Lowest to $3.6519
AVX Corp/Kyocera Corp
CAP CER RADIAL / Ceramic Capacitor
Need more? Email Us
Murata Power Solutions Inc.
CAP CER 2.2UF 100V X7R 1210
Need more? Email Us
Murata Power Solutions Inc.
CAP CER 10UF 16V Y5V 0805
Lowest to $1.3639

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8,625+ $0.0065 $56.0625
20,835+ $0.0054 $112.5090
32,610+ $0.0052 $169.5720
44,445+ $0.0050 $222.2250
58,140+ $0.0048 $279.0720
76,925+ $0.0044 $338.4700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 763,370 pieces
MOQ: 8625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess