EN
  • EN
  • DE
  • IT

CC0805KRX7R9BB682

Part No CC0805KRX7R9BB682
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 6800PF 50V X7R 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 6800pF
Tolerance ±10%
Voltage Rating 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.024" (0.60mm)
Win Source Part Number 050092-CC0805KRX7R9BB682
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC0805KRX7R9BB682 CAD Model

Description

CC0805KRX7R9BB682 - High Reliability Ceramic Capacitor

The CC0805KRX7R9BB682 stands out as a highly reliable multilayer ceramic capacitor in the 0805 package size. It integrates seamlessly in advanced circuits, providing robust performance due to its high tolerance design.

  • Applications/Projects:
    • High-frequency inverter circuits
    • Automotive electronics
    • Communication equipment
    • Power management systems
  • Features and Benefits:
    • Capacitance: 6.8 nF
    • Voltage Rating: 50V
    • RoHS Compliant for environmentally-friendly designs
    • Consistency in capacitance value over temperature variations
    • Minimal ESR values enhancing efficient performance

By offering a perfect combination of durability and compact design, the CC0805KRX7R9BB682 serves crucial roles in frequency management and improving power efficiency within electronic systems.

You May Also Be Interested in

Kemet
CAP CER 1000PF 200V BX RADIAL
Need more? Email Us
Pulse
CAP CER 0.22UF 50V X7R 1210
Need more? Email Us
TDK Corporation
CAP CER 22UF 16V X5R 0805
Lowest to $0.1527
AVX Corp/Kyocera Corp
CAP CER 5600PF 2.5KV X7R 1825 / 5600 pF ±20% 2500V (2.5kV) Ceramic Capacitor X7R 1825 (4564 Metric)
Lowest to $0.8363
Pulse
CAP CER 5600PF 50V X7R 0603 / 5600 pF ±20% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.1344
Pulse
CAP CER 0.039UF 50V X7R 0805
Need more? Email Us
Samsung
CAP CER 3.3UF 10V X7R 0805 / 3.3 μF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Rohm Semiconductor
CAP CER 18PF 50V C0G/NP0 0402 / 18 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0067
Murata Electronics North America
CAP CER MLCC / 0.22 μF ±10% 25V Ceramic Capacitor X5R 0201 (0603 Metric)
Lowest to $0.0167

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3,035+ $0.0165 $50.0775
7,355+ $0.0136 $100.0280
11,455+ $0.0131 $150.0605
15,750+ $0.0127 $200.0250
20,330+ $0.0123 $250.0590
27,275+ $0.0110 $300.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,570 pieces
MOQ: 3035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess