EN
  • EN
  • DE
  • IT

FMP200FTF52-90K

Part No FMP200FTF52-90K
Manufacturer Yageo
Catalog Custom Parts (E - I)
Description Ultra Miniature Style Metal Film Resistor 90kOhm 2W 1% Axial Ammo Pack
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182754-FMP200FTF52-90K
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMP200FTF52-90K CAD Model

Description

The FMP200FTF52-90K is a fixed film resistor manufactured by Yageo. This resistor is designed for general-purpose applications and offers reliable performance in various electronic circuits. The FMP series is known for its stability and precision, making it suitable for use in circuits where accurate resistance values are critical.

Applications

  • General electronic circuits
  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Measurement and control systems

Features

  • Fixed resistance value: 90 kΩ
  • Power rating: 2W
  • Tolerance: 1%
  • Temperature coefficient: ±100 ppm/°C
  • Film type: Metal film
  • Operating temperature range: -55°C to +155°C
  • Flameproof coating

Benefits

  • High stability and reliability
  • Precise resistance value
  • Low temperature coefficient ensures stable performance over a wide temperature range
  • Flameproof construction enhances safety
  • Suitable for both lead-free and lead-containing soldering processes

Technical Specifications

The FMP200FTF52-90K resistor has a resistance value of 90 kΩ with a tolerance of 1%. It can handle a power rating of 2W and has a temperature coefficient of ±100 ppm/°C. The resistor is constructed using a metal film resistive element and features a flameproof coating. Its operating temperature range is from -55°C to +155°C. The resistor is suitable for both lead-free and lead-containing soldering processes.

This resistor is designed to provide stable and accurate resistance in various electronic circuits. Its flameproof coating makes it suitable for applications where safety is a concern. The low-temperature coefficient ensures that the resistance value remains stable over a wide range of temperatures.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sumitomo Electric
Ku to V-Band, Low Noise Amplifier MMIC, 18 28GHz, 7dBm, 12mA, Chip
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Global Power Technologies Group
Diode Schottky 650V 29A TO220-2
Need more? Email Us
Etron Technology
64M x 16 bit DDRII Synchronous DRAM (SDRAM)
Need more? Email Us
Elpida Memory
Need more? Email Us
Schaffner EMC Inc.
PWR ENT MOD RCPT / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Bi technologies
10 Ohm 1% 24PIN Isol Qsop
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0632 $64.7800
2,495+ $0.0520 $129.7400
3,870+ $0.0502 $194.2740
5,320+ $0.0486 $258.5520
6,890+ $0.0470 $323.8300
9,205+ $0.0422 $388.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,689 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess