EN
  • EN
  • DE

NL322522T-151K-N

Part No NL322522T-151K-N
Manufacturer Yageo
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 957777-NL322522T-151K-N
Categories OEM Parts(M-N)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL322522T-151K-N CAD Model

Description

The NL322522T-151K-N is a high-frequency wire-wound chip inductor manufactured by Yageo. This inductor is designed for use in various electronic circuits where inductance is required for filtering, tuning, or impedance matching.

Applications:

  • RF Circuits: Suitable for impedance matching and filtering in radio frequency applications.
  • Mobile Communication Devices: Used in smartphones and other mobile devices for signal processing.
  • Wireless Communication Systems: Utilized in wireless LAN and Bluetooth modules for impedance matching and noise filtering.
  • High-Frequency Circuits: Applied in circuits requiring stable inductance at high frequencies.
  • General Electronic Devices: Incorporated in a wide range of electronic devices for filtering and tuning purposes.

Features:

  • High Q Value: Offers a high Q value, ensuring minimal energy loss and efficient performance.
  • Tight Inductance Tolerance: Provides a tight inductance tolerance, ensuring consistent performance across different units.
  • Small Size: Compact size for use in space-constrained applications.
  • High Self-Resonant Frequency: High self-resonant frequency, extending its usability at higher frequencies.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Signal Quality: Filters noise and enhances signal quality in RF and wireless applications.
  • Stable Performance: Maintains stable inductance over a wide temperature range.
  • Efficient Energy Transfer: High Q value minimizes energy loss, improving overall efficiency.
  • Compact Design: Small size allows for integration into compact electronic devices.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.

Additional Details:

The NL322522T-151K-N has an inductance value of 150nH with a tolerance of ±10%. It is designed to operate over a broad temperature range and is suitable for reflow soldering processes. This inductor's construction ensures high reliability and stability, making it a preferred choice in many high-frequency applications. The part number indicates specific dimensions, inductance value, and packaging details.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess