The PE0805FRE47R01 is a thick film chip resistor manufactured by Yageo. It is part of the PE series and is designed for general-purpose applications in electronic circuits. This resistor is available in a standard 0805 package size, making it suitable for surface mount technology (SMT) assembly.
Applications:
- General-purpose electronic circuits
- Current limiting
- Voltage division
- Pull-up/pull-down resistors
- Consumer electronics
Features:
- Standard 0805 package size
- Thick film technology
- ±1% tolerance
- Wide resistance range
- RoHS compliant
Benefits:
- Precise resistance value
- Compact size for high-density circuits
- Reliable performance
- Easy to assemble using SMT processes
Additional Details:
The PE0805FRE47R01 chip resistor has a resistance value of 47 ohms and a tolerance of ±1%. It is constructed using thick film technology, which provides stable and reliable performance. The 0805 package size is a common standard, ensuring compatibility with automated assembly equipment. This resistor is commonly used for current limiting, voltage division, and pull-up/pull-down resistor applications. Its small size and precise resistance value make it suitable for a wide range of electronic circuits, including consumer electronics, industrial equipment, and telecommunications devices. The component adheres to RoHS standards, affirming it is free from hazardous substances.
Overall, the Yageo PE0805FRE47R01 is a dependable and versatile resistor choice for diverse electronic applications, thanks to its precision, compactness, and reliability.