EN
  • EN
  • DE

RC0402FR-071K8L

Part No RC0402FR-071K8L
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Description RES SMD 1.8K OHM 1% 1/16W 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel
Resistance 1.8 kOhms
Tolerance ±1%
Power (W) 0.063W, 1/16W
Composition Thick Film
Features Moisture Resistant
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Manufacturer Package 0402 (1005 Metric)
Supplier Device Package 0402
Parts Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Maximum) 0.016" (0.40mm)
Number of Terminations 2
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715911-RC0402FR-071K8L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RC0402FR-071K8L CAD Model

Description

The RC0402FR-071K8L is a surface-mount thick film chip resistor manufactured by Yageo. It belongs to the RC series, known for its general-purpose applications and reliability. The '0402' designation refers to its compact physical size, making it suitable for high-density circuit boards.

Applications:

  • Consumer Electronics: Used in TVs, audio equipment, and other consumer devices.
  • Industrial Equipment: Employed in industrial control systems, sensors, and instrumentation.
  • Telecommunications: Utilized in mobile phones, networking equipment, and communication devices.
  • Automotive Electronics: Found in automotive control units and sensor circuits.
  • Medical Devices: Integrated into medical monitoring and diagnostic equipment.

Features:

  • Surface Mount Device (SMD): Designed for surface mount technology, allowing for automated assembly.
  • Thick Film Construction: Provides stable resistance values and good reliability.
  • Compact Size: The 0402 package offers a small footprint for high-density PCB layouts.
  • 1.8 kΩ Resistance: Specified resistance value of 1.8 kΩ with a tolerance of 1%.
  • ±1% Tolerance: Offers precise resistance value for accurate circuit performance.
  • Operating Temperature Range: Typically operates within a wide temperature range.

Benefits:

  • High Reliability: Provides stable and consistent performance in various operating conditions.
  • Accurate Resistance: Offers precise resistance value with tight tolerance.
  • Space Saving: Compact size allows for high-density PCB designs.
  • Easy Assembly: Suitable for automated assembly processes, reducing manufacturing costs.
  • Wide Application Range: Suitable for diverse electronic applications.

Additional Details:

The RC0402FR-071K8L is a lead-free component, complying with RoHS standards. The power rating for this resistor is typically 1/16W (0.0625W). The temperature coefficient of resistance (TCR) is an important characteristic, which indicates how much the resistance changes with temperature variations. Careful consideration of the PCB layout is important for minimizing parasitic inductance and capacitance. Storage conditions should be controlled to prevent degradation of the solderability of the terminals. The resistor is commonly supplied on tape and reel for automated placement during manufacturing.

You May Also Be Interested in

Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
38,465+ $0.0013 $50.0045
100,000+ $0.0010 $100.0000
150,000+ $0.0010 $150.0000
200,000+ $0.0010 $200.0000
277,780+ $0.0009 $250.0020
333,335+ $0.0009 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 237,536 pieces
MOQ: 38465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess