EN
  • EN
  • DE

RC0603JR-1068K

Part No RC0603JR-1068K
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835100-RC0603JR-1068K
Ultra Librarian 3D Model Ultra Librarian RC0603JR-1068K CAD Model

Description

The RC0603JR-1068K is a chip resistor produced by Yageo. It's a part of the RC series, which encompasses general-purpose thick film chip resistors suitable for a broad array of electronic circuits. This specific resistor has a resistance of 68 kilohms (68000 ohms) with a tolerance of 5%. The '0603' specifies the resistor's physical size.

Applications

  • Current Limiting in LED circuits
  • Pull-up and Pull-down Resistors
  • Voltage Dividers
  • Feedback Resistors
  • General Circuit Protection

Features

  • Resistance Value: 68 kOhms
  • Tolerance: 5%
  • Power Rating: Typically 1/10W (0.1W) at 70°C
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Surface Mount Device (SMD): Optimized for Automated assembly.

Benefits

  • Wide applications: Suitable for a broad range of electronic circuitries.
  • Compact size: Enables higher density board layouts
  • Reliability: Stable and reliable operation because of its thick film construction
  • Cost Effective: A good compromise of cost and functionality
  • Automated Assembly: Designed for high volume manufacturing and reduces assembly costs

Technical Specifications

The RC0603JR-1068K is a 0603 sized (1.6mm x 0.8mm) resistor with a resistance of 68 kOhms with a 5% tolerance. The power rating is approximately 1/10W (0.1W) at 70°C ambient temperature. The operational temperature range is typically -55°C to +155°C. Its temperature coefficient of resistance (TCR) is ±200 ppm/°C. It's created with thick film material on an alumina substrate.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess