EN
  • EN
  • DE

RC2512JK075R6RL

Part No RC2512JK075R6RL
Manufacturer Yageo
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087736-RC2512JK075R6RL
Categories OEM Parts(O-R)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RC2512JK075R6RL CAD Model

Description

The RC2512JK075R6RL is a thick film chip resistor manufactured by Yageo. It's part of their RC series, known for general purpose applications. This resistor is designed for surface mount technology (SMT) assembly and offers reliable performance in a variety of electronic circuits. The 2512 package size indicates the dimensions of the resistor, which are 2.5mm x 1.25mm.

Applications

  • Current sensing circuits: Used to measure current flow in a circuit.
  • Voltage dividers: Used to create a specific voltage level from a higher voltage source.
  • Pull-up and pull-down resistors: Used to define the logic state of a digital input when it's not actively driven.
  • Load resistors: Used to provide a load for a circuit or component.
  • Snubber circuits: Used to suppress voltage spikes in inductive circuits.

Features

  • Resistance Value: 5.6 Ohms
  • Power Rating: 1W
  • Tolerance: 5%
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 2512 (2.5mm x 1.25mm)
  • Termination: Wrap-around termination for improved solder joint reliability
  • Construction: Thick film resistor on a ceramic substrate

Benefits

  • Reliable Performance: Thick film technology ensures stable resistance values over temperature and time.
  • High Power Handling: 1W power rating allows for use in demanding applications.
  • Compact Size: 2512 package size saves board space.
  • Easy Assembly: SMT design simplifies automated assembly processes.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details

The RC2512JK075R6RL resistor is suitable for reflow soldering. It is RoHS compliant, meaning it does not contain hazardous substances restricted by the European Union. It's important to consider the power dissipation requirements of the application when selecting this resistor. Ensure that the power dissipated by the resistor does not exceed its 1W power rating. The resistor's operating temperature range is typically -55°C to +155°C. The wrap-around termination enhances solder joint strength and minimizes the risk of solder joint cracking during thermal cycling.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Fairchild/ON Semiconductor
Need more? Email Us
Essentra Components
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess