EN
  • EN
  • DE

RL2512FK-07R01

Part No RL2512FK-07R01
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835554-RL2512FK-07R01
Ultra Librarian 3D Model Ultra Librarian RL2512FK-07R01 CAD Model

Description

The RL2512FK-07R01 is a thick film chip resistor manufactured by Yageo. It is a surface-mount resistor commonly used in electronic circuits to limit current, divide voltage, or provide a specific resistance value. Chip resistors are small, rectangular components that are soldered directly onto a printed circuit board (PCB).

Applications

  • Current limiting in LED circuits
  • Voltage dividers
  • Pull-up and pull-down resistors
  • Feedback resistors in amplifiers
  • General-purpose resistance applications

Features

  • Resistance value of 0.01 ohms: Provides a very low resistance value.
  • Tolerance of 1%: Offers a precise resistance value within a narrow range.
  • Power rating of 1W: Can handle up to 1 watt of power dissipation.
  • Surface-mount package (2512): Easy to solder onto PCBs.
  • Thick film construction: Provides stable and reliable performance.

Benefits

  • Precise current control: Accurately limits current flow in circuits.
  • Accurate voltage division: Provides precise voltage ratios in voltage divider circuits.
  • Reliable performance: Maintains stable resistance value over a wide range of operating conditions.
  • Easy assembly: Simplifies the manufacturing process.
  • Compact design: Saves space on the printed circuit board (PCB).

Additional Details

The RL2512FK-07R01 resistor has a specific temperature coefficient of resistance (TCR), which indicates how much the resistance value changes with temperature. The datasheet provides detailed information on its electrical and thermal characteristics. The 2512 package size refers to its physical dimensions. The resistor is made of a thick film resistive material. It is suitable for high-power applications due to its 1W power rating. The 1% tolerance ensures high accuracy. Careful consideration of the resistor's specifications is essential for optimal circuit design. This resistor offers a reliable and cost-effective solution for current limiting and voltage division. The resistor's stability ensures consistent performance over time. It is commonly used in power supplies and motor control circuits where precise current sensing is needed.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess