EN
  • EN
  • DE

SCDA2D15T-4R7T-N

Part No SCDA2D15T-4R7T-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316507-SCDA2D15T-4R7T-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDA2D15T-4R7T-N CAD Model

Description

The SCDA2D15T-4R7T-N is a power inductor manufactured by Yageo. This inductor is designed for surface mount applications and is commonly used in power supplies, DC-DC converters, and other power management circuits. Its primary function is to store energy in the form of a magnetic field when current flows through it, and then release that energy back into the circuit when needed.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and other converter topologies to regulate voltage levels.
  • Power Supplies: Employed in switching power supplies to filter and smooth the output voltage.
  • Voltage Regulators: Integrated into voltage regulators to stabilize and filter the voltage output.
  • EMI Filtering: Used to suppress electromagnetic interference (EMI) in electronic circuits.
  • LED Lighting: Found in LED drivers to regulate the current flowing through the LEDs.

Features

  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Shielded Construction: Minimizes electromagnetic interference (EMI) by containing the magnetic field.
  • High Current Handling Capability: Can withstand relatively high currents without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.

Benefits

  • Improved Efficiency: Low DCR minimizes power losses, leading to higher efficiency in power circuits.
  • Reduced EMI: Shielded construction helps to reduce electromagnetic interference, ensuring stable operation of nearby circuits.
  • Space Saving: Compact size allows for use in small electronic devices.
  • Easy Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Reliable Performance: Robust design ensures stable and consistent performance under various operating conditions.

Additional Details

The SCDA2D15T-4R7T-N has an inductance value of 4.7 μH (microhenries). The 'T' at the end of the part number typically indicates tape and reel packaging for automated assembly. The 'N' may signify specific material or construction details.

Technical specifications include the saturation current (Isat), which is the current at which the inductance drops by a specified percentage (e.g., 10% or 20%), and the rated current (Irms), which is the maximum continuous current the inductor can handle without exceeding a specified temperature rise. These parameters, as well as the operating temperature range and DC resistance, are usually found in the Yageo datasheet.

The inductor's shielded construction utilizes a ferrite core to concentrate the magnetic field and reduce EMI. The choice of core material and winding technique affects the inductor's performance characteristics, such as its Q-factor (a measure of efficiency) and self-resonant frequency (SRF).

The SCDA2D15T-4R7T-N from Yageo is a reliable and efficient power inductor suitable for a wide range of power management applications. Its compact size, shielded construction, and high current handling capability make it a popular choice for modern electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Mitsubishi
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess