EN
  • EN
  • DE

SCDS2D11T-3R3M-N

Part No SCDS2D11T-3R3M-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316527-SCDS2D11T-3R3M-N
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SCDS2D11T-3R3M-N CAD Model

Description

The SCDS2D11T-3R3M-N is a surface mount power inductor manufactured by Yageo. This inductor is designed for a variety of power electronics applications where efficient energy storage and filtering are required. It is particularly well-suited for compact designs due to its small footprint.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in switching power supplies for filtering and energy storage.
  • LED Drivers: Suitable for use in LED driver circuits to provide a stable current source.
  • Portable Devices: Integrated into devices such as smartphones, tablets, and laptops for power management.
  • Industrial Equipment: Used in industrial control systems and automation equipment.

Features

  • High Current Handling: Designed to handle significant current levels without saturating.
  • Low DC Resistance (DCR): Minimizes power losses, improving overall efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Compact Size: Allows for use in space-constrained applications.
  • Surface Mount Design: Enables automated assembly and reduces manufacturing costs.

Benefits

  • Improved Efficiency: Low DCR minimizes power dissipation, leading to higher overall efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of surrounding circuits.
  • Space Saving: Compact design allows for greater component density on the PCB.
  • Reliable Performance: Consistent performance under various load and temperature conditions.
  • Cost-Effective Solution: Surface mount design and reliable construction provide a cost-effective solution.

Additional Details

The SCDS2D11T series are surface mount inductors. The inductance value for this specific part is 3.3µH with a tolerance of 20%. Key specifications to consider include saturation current, rated current, and operating temperature range. Refer to the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and recommended soldering profiles.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $13.0434
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess