EN
  • EN
  • DE

SMEJ20AG/TR13

Part No SMEJ20AG/TR13
Manufacturer Yageo
Catalog TVS - Diodes
Description Diode TVS Single Uni-Directional 20V 6.6kW 2-Pin DO-218AB T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094375-SMEJ20AG/TR13
Categories TVS - Diodes
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMEJ20AG/TR13 CAD Model

Description

The SMEJ20AG/TR13 is a transient voltage suppressor (TVS) diode manufactured by Yageo. This component is designed to protect sensitive electronic circuits from voltage transients caused by phenomena such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). It is designed to quickly clamp overvoltage events, diverting excess current away from sensitive components.

Applications

  • Power Supplies: Protection for power supplies against voltage surges and transients.
  • Industrial Equipment: Used in industrial control systems and automation equipment to protect against transient voltages.
  • Telecommunications Equipment: Protects telecommunication lines and equipment from lightning-induced surges.
  • Automotive Electronics: Employed in automotive electronic control units (ECUs) for protection against voltage transients and ESD.
  • Consumer Electronics: Provides surge protection for various consumer electronic devices.

Features

  • Unidirectional Protection: Provides protection against positive voltage transients.
  • Surface Mount Package: Designed for automated assembly and efficient use of board space.
  • High Surge Capability: Capable of withstanding high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a surge event.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced Circuit Protection: Offers robust protection against voltage transients and ESD.
  • Improved System Reliability: Protects sensitive electronic components from damage, increasing overall system reliability.
  • Reduced Downtime: Prevents damage from surge events, minimizing downtime and maintenance costs.
  • Extended Product Lifespan: Prolongs the lifespan of electronic equipment by protecting it from voltage stresses.
  • Simplified Design: Facilitates easy integration into circuit designs with a compact footprint.

Additional Details

The SMEJ20AG/TR13 has a standoff voltage of 20V, meaning that it will not conduct until the voltage exceeds this level. During a surge event, it clamps the voltage to a certain level, known as the clamping voltage. The component has a specified peak pulse power dissipation rating, indicating its ability to handle high-energy surges. It operates over a specified temperature range. For detailed electrical characteristics, surge handling capabilities, and other performance parameters, refer to the manufacturer's datasheet.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess