The SSL0503HC-2R2M-S is a high-current multilayer ceramic inductor from Yageo, engineered for power supply applications and other circuits that demand robust current handling in a compact design.
Applications
- DC-DC converters
- Power supplies
- Buck converters
- Boost converters
- Point-of-Load (POL) regulators
- Mobile devices
- Portable electronics
Features
- Small 0503 package size (1.6mm x 0.8mm)
- High current handling capability
- Low DC resistance (DCR) to minimize power loss
- Excellent Q factor
- Multilayer ceramic construction for reliability
- Shielded construction for reduced EMI
- RoHS compliant
Benefits
- Efficient power conversion due to low DCR
- Miniaturized circuit design
- High reliability in demanding conditions
- Reduced electromagnetic interference
Additional Details
The SSL0503HC-2R2M-S inductor features an inductance of 2.2µH with a tolerance of ±20%. Its low DC resistance (DCR) helps to reduce power losses and improve efficiency in power supply applications. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for use in sensitive electronic devices. The multilayer ceramic construction provides enhanced stability and reliability. This inductor is frequently used in DC-DC converters, power management circuits, and other areas where high current and low losses are critical. Consult the component's datasheet for specifics regarding the rated current, saturation current, and operating temperature range to ensure correct implementation and design.