The SSL0804T-3R3M-S is a power inductor manufactured by Yageo, part of their SSL series. These inductors are designed for use in various power applications. The shielded construction of the SSL0804T-3R3M-S minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic circuits.
Applications
- DC-DC converters in portable devices
- Power supplies for various electronic equipment
- EMI filtering in power circuits
- Voltage regulation circuits
- LED driver circuits
Features
- Shielded construction for low EMI radiation
- Small footprint: 8.0mm x 8.0mm x 4.0mm
- High saturation current
- Excellent DC-Bias characteristics
- RoHS Compliant
Benefits
- Reduces noise in electronic circuits, improving performance
- Allows for compact circuit designs
- Stable performance under high current conditions
- Environmentally friendly
- Efficient power conversion in DC-DC converters
Technical Specifications
The SSL0804T-3R3M-S features an inductance of 3.3μH. The 'M' in the part number indicates a tolerance of ±20%. It is crucial to refer to the datasheet for the specific saturation current, which dictates the current level at which the inductance starts to drop significantly. The RMS current rating specifies the maximum continuous current the inductor can handle without overheating. The operating temperature range generally extends from -40°C to +125°C. The 'S' suffix denotes the packaging, typically tape and reel for automated assembly. The shielded construction is achieved through a magnetic core material that surrounds the coil, preventing the radiation of electromagnetic fields.
This inductor is often employed in buck converters to convert a higher voltage to a lower voltage with high efficiency. The inductor stores energy during the on-time of the switching element and releases it during the off-time, smoothing the output voltage. It is also suitable for boost converters and SEPIC converters. The low EMI characteristics make it ideal for applications where electromagnetic compatibility is critical, such as in automotive electronics or medical devices.