EN
  • EN
  • DE

YDA142-EZE2

Part No YDA142-EZE2
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411384-YDA142-EZE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YDA142-EZE2 CAD Model

Description

The Yamaha YDA142-EZE2 is a digital audio power amplifier IC designed for a variety of audio applications. It represents a compact and efficient solution for delivering high-quality audio amplification in devices ranging from portable audio players to home theater systems. Manufactured by Yamaha, a renowned leader in audio technology, this amplifier IC is engineered to provide clean, powerful sound reproduction with minimal distortion.

Applications:

  • Portable audio players and devices
  • Home theater systems
  • PC speakers
  • Automotive audio systems
  • Television audio amplification

Features:

  • Digital Input: Supports digital audio input for direct connectivity to digital audio sources.
  • High Efficiency: Offers high power efficiency, reducing heat dissipation and extending battery life in portable devices.
  • Integrated Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection to ensure reliable operation.
  • Compact Size: Available in a compact package for easy integration into space-constrained applications.
  • Low Distortion: Delivers clear and accurate audio reproduction with low total harmonic distortion (THD).
  • Multiple Gain Settings: Provides selectable gain settings to accommodate different input signal levels.

Benefits:

  • Improved Audio Quality: Enhances the overall audio experience with clear and powerful sound reproduction.
  • Extended Battery Life: High efficiency operation minimizes power consumption, extending battery life in portable applications.
  • Increased System Reliability: Integrated protection circuits safeguard against damage from overcurrent, overvoltage, and thermal events.
  • Simplified System Design: Compact size and digital input simplify the design and integration process.
  • Reduced Heat Dissipation: High efficiency operation reduces heat generation, improving system stability and reliability.

The YDA142-EZE2 typically features a Pulse Width Modulation (PWM) output stage for efficient power amplification. It's often used in applications where space and power consumption are critical factors. The integrated protection features make it a robust and reliable solution for a wide range of audio amplification needs. This IC provides a cost-effective and high-performance solution for audio amplification in various consumer electronics products.

You May Also Be Interested in

Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,849 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess