EN
  • EN
  • DE

CNU018S-050-0012

Part No CNU018S-050-0012
Manufacturer Yamaichi
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FFC BOTTOM 50POS 0.5MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Flat Flex Type FFC, FPC
Mounting Type Through Hole, Right Angle
Connector/Contact Type Contacts, Bottom
Number of Positions 50
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.171" (4.35mm)
Locking Feature Center Lock
Cable End Type Straight
Contact Material Copper Alloy
Contact Finish Gold-Nickel
Housing Material Liquid Crystal Polymer (LCP)
Features Center Lock Latch, EMI Shielded, Solder Retention
Voltage Rating 50V
Temperature Range - Operating -20°C ~ 80°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625530-CNU018S-050-0012
Ultra Librarian 3D Model Ultra Librarian CNU018S-050-0012 CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TE Connectivity
FFC/FPC Connector, 10 Contact(s)
Need more? Email Us
TE Connectivity
CONN FPC 6POS 0.5MM R/A
Lowest to $0.1162
TE Connectivity
TRIOMATE ASY V19P L=4.064,LDFR
Need more? Email Us
Molex, LLC
CONN FFC FPC VERT 6POS 0.5MM SMD
Lowest to $1.4662
Molex, LLC
CONN FPC BOTTOM 21POS 0.3MM R/A
Lowest to $0.5454
Molex, LLC
FFC & FPC Connectors 1.0 FPC ZIF 3Ckt Sn-Ag-Bi
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC FPC TOP 26POS 0.5MM R/A
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess