EN
  • EN
  • DE

7283644340

Part No 7283644340
Manufacturer Yazaki
Catalog Automotive Connectors
Description 7283644340 Yazaki Automotive Connectors CONN 2P YESC KAIZEN LT GRAY datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yazaki
Product Category Automotive Connectors
RoHS Details
Product Housings
Number of Positions 2 Position
Gender Receptacle (Female)
Mounting Style Cable Mount / Free Hanging
Color Gray (Light Gray)
Series YESC Kaizen
Brand Yazaki
Height 19.65 mm
Length 29.85 mm
Material Polybutylene Terephthalate (PBT)
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 3500
Subcategory Automotive Connectors
Type 1.5 System Connector Housing
Width 14.7 mm
Ultra Librarian 3D Model Ultra Librarian 7283644340 CAD Model

Description

Product Description

The 0435.375KRHF fuse is designed for high-reliability applications where precise overcurrent protection is critical. Its performance is optimized for sensitive electronic environments.

  • Aerospace electronics
  • Servers and data centers
  • Signal processing devices
  • Environmental control systems

Features and Benefits

  • High-reliability design suitable for mission-critical applications.
  • Compact and efficient form factor.
  • Enhanced thermal performance prevents overheating.
  • Meets global compliance and certification standards.

The 0435.375KRHF is tailored for projects demanding the utmost in protection and reliability, providing peace of mind in vital applications.

You May Also Be Interested in

Molex, LLC
31067-1011 Molex Automotive Connectors HDAC64 SR FEMALE 3 C ALE 3 CKT GRAY POL 2 datasheet, inventory, & pricing.
Lowest to $0.2329
Aptiv
12065287 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 3 F M/P 150 BLK SLD datasheet, inventory, & pricing.
Lowest to $0.5865
Yazaki
71164021 Yazaki Automotive Connectors TERM 090 II FEM 2.3MM UNSLD datasheet, inventory, & pricing.
Need more? Email Us
Yazaki
7283702840 Yazaki Automotive Connectors CONN 2P 090 II LT GRY datasheet, inventory, & pricing.
Need more? Email Us
Yazaki
7283644340 Yazaki Automotive Connectors CONN 2P YESC KAIZEN LT GRAY datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
Rectangular Connector Housings RoHS
Lowest to $14.5523
Molex, LLC
19417-0011 Molex Automotive Connectors MALE TERM 14-16AWG Reel of 4000 datasheet, inventory, & pricing.
Lowest to $0.1456
Yazaki
7114441602 Yazaki Automotive Connectors TERM 025 RH M 0.64MM SLD datasheet, inventory, & pricing.
Need more? Email Us
Yazaki
7158316660 Yazaki Automotive Connectors SINGLE WIRE SEAL GRN datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess