EN
  • EN
  • DE
  • IT

12507WR-H10G

Part No 12507WR-H10G
Manufacturer YEONHO ELECTRONICS
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer YEONHO ELECTRONICS
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814813-12507WR-H10G
Ultra Librarian 3D Model Ultra Librarian 12507WR-H10G CAD Model

Description

The 12507WR-H10G is a wire-to-board connector produced by YEONHO ELECTRONICS. It's designed to provide a reliable and secure connection between wires and printed circuit boards (PCBs) in a variety of electronic applications. The 'WR' likely indicates a wire-to-board right-angle connector, and 'H10G' likely signifies specific design features, plating or materials used in the connector.

Applications:

  • Industrial Automation: Used in control panels, sensor connections, and motor control systems.
  • Consumer Electronics: Found in audio-visual equipment, home appliances, and gaming consoles.
  • Medical Devices: Employed in diagnostic equipment, patient monitoring systems, and therapeutic devices.
  • Telecommunications: Used in networking equipment, routers, and data transmission systems.

Features:

  • Wire-to-Board Connection: Provides a direct and secure connection between wires and PCBs.
  • Right-Angle Configuration: Allows for space-saving design and flexible wiring arrangements.
  • Secure Locking Mechanism: Ensures a stable and reliable connection, preventing accidental disconnections.
  • High-Density Mounting: Compact design enables efficient use of PCB space.
  • Durable Construction: Made from high-quality materials to withstand harsh environments.
  • Polarization: Prevents incorrect mating, ensuring proper electrical connections.

Benefits:

  • Reliable Electrical Performance: Ensures consistent and stable signal transmission.
  • Simplified Wiring: Streamlines the assembly process and reduces installation time.
  • Space Optimization: Right-angle configuration maximizes PCB space utilization.
  • Enhanced Durability: Withstands vibration, temperature variations, and other environmental factors.
  • Reduced Maintenance: Secure locking mechanism minimizes the risk of accidental disconnections.

Additional Details:

The connector typically uses a high-temperature thermoplastic housing. The contact material is usually a copper alloy. The pitch (distance between contacts) is an important specification for compatibility with other components. It's crucial to verify the current and voltage ratings for safe and reliable operation. Additional data on the Yeonho Electronics website or distributor datasheets can provide the precise pitch, current/voltage rating, and other specifications.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess