The SF05024 is a cutting tool, most likely a solid carbide end mill, manufactured by YG-1 Tool Company. YG-1 is a well-known global manufacturer of cutting tools, including end mills, drills, taps, and dies, used in various machining operations.
Applications
- Milling of various materials, including steel, aluminum, stainless steel, and plastics.
- Slotting, profiling, and contouring operations.
- Machining of complex shapes and features.
Features
- Solid carbide construction for high hardness and wear resistance.
- Multiple flutes for efficient material removal.
- Specialized coating for enhanced performance and tool life.
- Precision ground for accurate cutting.
- Available in various sizes and geometries.
Benefits
- High cutting speeds and feed rates.
- Improved surface finish.
- Extended tool life.
- Reduced machining time.
- Increased productivity.
Additional Details
Without access to a specific YG-1 catalog, it's challenging to give the exact dimensions and specifications of the SF05024. However, solid carbide end mills from YG-1 typically feature multiple flutes (2, 3, 4, or more), a specific helix angle, and a corner radius or chamfer. The coating applied to the end mill (e.g., TiAlN, TiCN) will determine its suitability for different materials and cutting conditions.
The 'SF' prefix likely designates a specific series or type of end mill within the YG-1 product line. The number '050' often indicates the cutting diameter (0.500 inches or 1/2 inch), and '24' could relate to the overall length or flute length of the tool. Solid carbide end mills are known for their high hardness and wear resistance, allowing them to maintain their cutting edge for longer periods. YG-1's cutting tools are widely used in the aerospace, automotive, and manufacturing industries. Proper cutting parameters (speed, feed, depth of cut) should be selected based on the material being machined and the tool's specifications. Using coolant is recommended to reduce heat and improve tool life. Always consult the YG-1 catalog or website for detailed specifications and application guidelines.