The YB1230ST8RX250 is a surface mount crystal resonator manufactured by YOBON TECHNOLOGIES, INC. It is designed to provide a precise and stable frequency reference for various electronic circuits. Crystal resonators are essential components in timing circuits, microprocessors, and communication systems.
Applications
- Microcontroller clock circuits.
- Real-time clocks (RTCs).
- Frequency synthesizers.
- Communication systems (e.g., radio transmitters and receivers).
- Timing circuits for digital devices.
Features
- Surface mount package.
- High frequency stability.
- Low aging characteristics.
- Wide operating temperature range.
- Tight frequency tolerance.
- RoHS compliant.
Benefits
- Precise timing: Provides an accurate frequency reference for reliable circuit operation.
- Stable frequency: Maintains frequency accuracy over temperature and time.
- Compact size: Saves board space in surface mount applications.
- RoHS compliance: Environmentally friendly and meets regulatory requirements.
Technical Specifications: The YB1230ST8RX250 is a surface mount crystal resonator with a specific frequency (e.g., 12MHz, 24MHz, etc., specified in the datasheet). It offers high frequency stability, typically within a few parts per million (ppm) over a specified temperature range. The crystal exhibits low aging characteristics, ensuring long-term frequency accuracy. It also features a wide operating temperature range, typically from -40°C to +85°C. Consult the manufacturer's datasheet for comprehensive specifications including frequency tolerance, load capacitance, and ESR (Equivalent Series Resistance).