EN
  • EN
  • DE

U62H256SK55

Part No U62H256SK55
Manufacturer Zentrum Mikroelektronik Dresden AG
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1183448-U62H256SK55
Categories Custom Parts
Manufacturer Zentrum Mikroelektronik Dresden AG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U62H256SK55 CAD Model

Description

The U62H256SK55, manufactured by Zentrum Mikroelektronik Dresden AG, is a high-speed static RAM (SRAM) with a 256Kbit capacity. It is organized as 32K x 8 bits, making it suitable for applications that require fast data access and moderate memory density. This SRAM is designed for use in various embedded systems and memory-intensive applications.

Applications

  • Embedded Systems
  • Cache Memory
  • Microcontroller Applications
  • Industrial Control Systems
  • Data Acquisition Systems

Features

  • Capacity: 256 Kbit (32K x 8 bits)
  • Fast Access Time: Access times down to 55ns
  • Low Power Consumption: Active and standby modes for efficient power management.
  • Single 5V Power Supply
  • TTL Compatible Inputs and Outputs
  • Three-State Output
  • Operating Temperature: -40°C to +85°C

Benefits

  • High-Speed Performance: Fast access times enable rapid data processing and improve system responsiveness.
  • Low Power Operation: Reduces overall system power consumption, extending battery life in portable devices.
  • Easy Integration: TTL compatibility simplifies interfacing with other digital components.
  • Reliable Data Storage: Static RAM technology ensures data retention without the need for refresh cycles.
  • Versatile Applications: Suitable for a wide range of memory-intensive tasks in embedded systems.

Additional Details

The U62H256SK55 typically comes in a standard DIP or SOIC package. The datasheet specifies the exact pinout and package dimensions. Proper decoupling capacitors are required near the power supply pins for stable operation. Detailed timing diagrams, electrical characteristics, and application notes can be found in the product datasheet. The device's input capacitance and output drive capability are important parameters to consider for system design. Refer to the datasheet for specific operating voltage ranges and power dissipation characteristics.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
NEC
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Xilinx Inc.
FPGA Virtex-7 HT 580480 Cells 28nm Technology 1V 1155-Pin FC-BGA Tray
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Field Programmable Gate Arrays XC3000A/L, XC3100A/L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess