The BZV49C6V8 is a 6.8V, 1.5W Zener diode manufactured by Zetex Semiconductors (now Diodes Incorporated). It is designed for voltage regulation and transient voltage suppression in various electronic circuits.
Applications:
- Voltage stabilization
- Transient suppression
- Clipping and clamping circuits
- Overvoltage protection
- Electronic equipment
Features:
- Glass passivated junction
- High surge current capability
- Low reverse leakage current
- Excellent clamping capability
- Lead-Free Finish; RoHS Compliant
Benefits:
- Provides stable voltage reference
- Protects sensitive components from voltage spikes
- Enhances the reliability of electronic circuits
- Simple to implement in circuit designs
- Environmentally friendly due to lead-free and RoHS compliance
Specifications:
The BZV49C6V8 has a Zener voltage of 6.8V with a tolerance of approximately 5%. The power dissipation is rated at 1.5W. It is available in a SOD-80C package. Other key parameters include:
- Zener Voltage (Vz): 6.8V
- Power Dissipation (Pd): 1.5W
- Reverse Leakage Current (Ir):
- Operating Temperature: -65°C to +150°C
- Forward Voltage (Vf): 0.9V
This Zener diode is commonly used in a variety of applications where a stable 6.8V voltage reference or transient voltage protection is required. Its robust construction and compliance with industry standards make it a reliable component for many electronic designs.