EN
  • EN
  • DE

ZXM41N10F

Part No ZXM41N10F
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description SOT23 N-CHANNEL ENHANCEMENT MODE VERTICAL D MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283394-ZXM41N10F
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXM41N10F CAD Model

Description

The ZXM41N10F is a 100V N-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for efficient power switching and load management applications.

Applications:

  • DC-DC Converters: Used in various DC-DC conversion stages to regulate voltage levels.
  • Load Switching: Employed for switching inductive and resistive loads in power distribution systems.
  • Power Management: Integrated into power management circuits within portable devices and embedded systems.
  • Motor Control: Utilized in low-power motor control circuits.
  • LED Lighting: Used in LED driver circuits to control current and brightness.

Features:

  • Low On-Resistance (RDS(on)): Provides efficient power transfer with minimal losses. The RDS(on) is typically specified at various gate-source voltages (VGS), ensuring optimal performance across different operating conditions.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses and improving overall efficiency.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying interface requirements with microcontrollers and other digital circuits.
  • 100V Drain-Source Voltage (VDS): Suitable for applications operating at or below 100V.
  • Continuous Drain Current (ID): Capable of handling a specified continuous drain current, which varies depending on the operating temperature and package.
  • Lead-Free Finish/RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Efficiency: Low RDS(on) and fast switching speed minimize power losses, leading to increased efficiency in power conversion and switching applications.
  • Simplified Design: Logic-level gate drive simplifies the interface with digital control circuits, reducing component count and design complexity.
  • Compact Footprint: The surface-mount package allows for a compact design, suitable for space-constrained applications.
  • Reliable Performance: Designed and manufactured to meet stringent quality standards, ensuring reliable operation in demanding environments.

Technical Specifications:

The ZXM41N10F's key specifications typically include:

  • VDS (Drain-Source Voltage): 100V
  • ID (Continuous Drain Current): Varies with temperature and package, typically around 4A at 25°C.
  • RDS(on) (On-Resistance): Typically < 0.2 Ohms at VGS = 10V
  • VGS(th) (Gate Threshold Voltage): Typically between 1V and 3V.
  • Package: SOT23

The device is typically supplied in a SOT23 package, which is suitable for automated assembly and provides good thermal performance.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess