EN
  • EN
  • DE

ZXMN10A09K

Part No ZXMN10A09K
Manufacturer Zetex Semiconductors
Catalog Transistors - FETs, MOSFETs - RF
Description 100V N-CHANNEL ENHANCEMENT MODE MOSFET IN DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Zetex Semiconductors
Win Source Part Number 1283428-ZXMN10A09K
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN10A09K CAD Model

Description

The ZXMN10A09K is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is designed for high-speed switching and amplification applications. This MOSFET features low on-resistance, enabling efficient power management and minimal power loss during operation.

Applications

  • DC-DC converters: Used as a switching element in buck, boost, and other DC-DC converter topologies.
  • Power management: Controlling power distribution in portable devices, power supplies, and other electronic systems.
  • Motor control: Driving small motors in robotics, automation, and consumer electronics.
  • Load switching: Switching power to various loads, such as LEDs, relays, and other circuits.
  • Backlighting: Control brightness of LEDs in display applications.

Features

  • N-channel MOSFET: Provides high-speed switching and amplification capabilities.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast switching speed: Enables efficient operation at high frequencies.
  • Low gate threshold voltage: Allows for operation with low-voltage logic signals.
  • Surface-mount package: Available in small surface-mount packages for space-constrained applications.

Benefits

  • High efficiency: Minimizes power loss and improves overall system efficiency.
  • Fast switching: Enables high-frequency operation in switching power supplies and other applications.
  • Low-voltage operation: Compatible with low-voltage logic circuits.
  • Small size: Allows for integration into compact designs.
  • Reliable performance: Provides stable and dependable operation in various applications.

Additional Details

The ZXMN10A09K is typically available in a SOT-23 or similar small surface-mount package. The datasheet provides details on the gate threshold voltage, on-resistance, and other electrical characteristics. It's important to ensure adequate gate drive voltage for optimal performance and to consider thermal management if significant power is dissipated. The part is designed for logic-level drive applications. Consult the datasheet for safe operating area and thermal derating information.

You May Also Be Interested in

Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess