EN
  • EN
  • DE

ZXMN4A06K

Part No ZXMN4A06K
Manufacturer Zetex Semiconductors
Catalog Transistors - FETs, MOSFETs - RF
Description 40V N-channel enhancement mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283458-ZXMN4A06K
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXMN4A06K CAD Model

Description

The ZXMN4A06K is an N-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for various switching applications, load switching, and power management in portable devices and other electronic equipment.

Applications:

  • Load Switching: Controlling power supply to different parts of a circuit.
  • Power Management Circuits: Used in DC-DC converters and voltage regulators.
  • Motor Control: Driving small DC motors in portable devices and robotics.
  • Backlight Inverters: Powering LCD backlights.
  • Portable Devices: Smartphones, tablets, and other battery-powered electronics.

Features:

  • N-Channel MOSFET: Suitable for various switching and amplification applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss and improves efficiency.
  • Low Gate Threshold Voltage (Vgs(th)): Enables operation with low voltage logic.
  • Small Signal Switching: Designed for fast switching speeds.
  • Surface Mount Package: Compact package for high-density PCB designs.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation and increases efficiency.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Logic Level Compatibility: Low gate threshold voltage allows for easy interfacing with logic circuits.
  • Reliable Performance: Designed for robust performance in demanding environments.

Additional Details:

Key parameters for the ZXMN4A06K include drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), on-resistance (Rds(on)), and gate threshold voltage (Vth). Consult the Diodes Incorporated (formerly Zetex Semiconductors) datasheet for the ZXMN4A06K for detailed specifications, thermal characteristics, and application notes to ensure proper and safe operation.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5325 $58.5750
265+ $0.4366 $115.6990
410+ $0.4239 $173.7990
565+ $0.4100 $231.6500
730+ $0.3962 $289.2260
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,100 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess