EN
  • EN
  • DE

ZT7103TS

Part No ZT7103TS
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413514-ZT7103TS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZT7103TS CAD Model

Description

The Zilltek ZT7103TS is an advanced power management integrated circuit (PMIC), designed to provide efficient and reliable power solutions for a wide range of applications. It integrates multiple functions to simplify power system design and enhance overall performance.

Applications

  • Mobile Devices: Powering smartphones, tablets, and other portable devices with optimized power efficiency.
  • Wearable Technology: Ideal for smartwatches, fitness trackers, and other wearable devices where battery life is critical.
  • IoT (Internet of Things) Devices: Suitable for various IoT applications requiring low power consumption and reliable performance.
  • Embedded Systems: Used in embedded systems for efficient voltage regulation and power monitoring.
  • Handheld Gaming Consoles: Provides stable and efficient power for handheld gaming devices.

Features

  • Multiple Regulated Outputs: Provides multiple independent voltage rails to power different components within a system.
  • High Efficiency Conversion: Utilizes advanced switching techniques to minimize power loss and maximize battery life.
  • Integrated Protection Features: Includes over-voltage, under-voltage, over-current, and short-circuit protection to safeguard the system.
  • I2C Communication Interface: Allows for flexible configuration and real-time monitoring of PMIC parameters.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Available in a small form-factor package suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Optimized power management and low quiescent current contribute to significantly longer battery life.
  • Enhanced System Reliability: Integrated protection features prevent damage from common power-related issues, improving system stability.
  • Simplified System Design: Integration of multiple functions reduces the number of external components required, simplifying the design process.
  • Flexible Configuration: I2C interface allows for easy customization of voltage levels and protection thresholds, accommodating diverse application requirements.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, improving overall system thermal performance.

Additional Details

The ZT7103TS may include features such as dynamic voltage scaling (DVS) to further optimize power consumption based on system load. It often incorporates synchronous rectification for improved efficiency and provides precise voltage regulation. Specific technical specifications, including voltage output ranges, switching frequencies, and package dimensions, can be found in the device's datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1282 $58.3310
1,100+ $0.1051 $115.6100
1,705+ $0.1016 $173.2280
2,355+ $0.0982 $231.2610
3,015+ $0.0959 $289.1385
4,055+ $0.0855 $346.7025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess