EN
  • EN
  • DE

Z0800204CMB

Part No Z0800204CMB
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028762-Z0800204CMB
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0800204CMB CAD Model

Description

The Zilog Z0800204CMB is a Z80 microprocessor. The Z80 is an 8-bit microprocessor widely used in embedded systems and legacy computer systems due to its simple architecture and efficient instruction set. It's renowned for its versatility and cost-effectiveness in control applications.

Applications

  • Embedded control systems
  • Industrial automation
  • Consumer electronics (e.g., calculators, printers)
  • Game consoles (legacy systems)
  • Educational systems and training platforms

Features

  • 8-bit CPU architecture
  • Clock Speed: Specific clock speed depends on the version of the Z80.
  • 16-bit address bus
  • General-purpose registers
  • Interrupt handling capabilities
  • DMA (Direct Memory Access) support
  • Single 5V power supply
  • Simple instruction set

Benefits

  • Provides a cost-effective solution for embedded control applications.
  • Offers a simple and well-documented architecture.
  • Requires minimal external components.
  • Supports a wide range of peripherals.
  • Enables efficient code development with its simple instruction set.

Additional Details

The Z0800204CMB Z80 operates on a single 5V power supply. The clock frequency varies depending on the specific model, but is typically in the range of 2 MHz to 8 MHz. It utilizes a 40-pin DIP (Dual In-Line Package) or other surface mount packages. Development tools, including assemblers, compilers, and emulators, are widely available for the Z80. It is often used in systems requiring low-cost and simple control logic.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess