The Z0844204PSC, also known as the Z80 SIO/2 (Serial Input/Output), is a communication interface manufactured by Zilog. It's designed for serial data communication in Z80-based microcomputer systems. The Z80 SIO/2 is a dual-channel device, meaning it supports two independent serial communication channels.
Applications
- Serial communication interface for Z80 systems
- Data transmission and reception
- Communication with modems and serial printers
- Industrial control and automation systems
- Computer terminals
- Networking applications
Features
- Dual-channel serial communication
- Asynchronous and synchronous communication modes
- Programmable baud rate generator
- Parity generation and checking
- Error detection and handling
- Interrupt-driven data transfer
- Single 5V power supply
- TTL compatible inputs and outputs
- Package: DIP (Dual In-line Package)
Benefits
- Provides versatile serial communication capabilities for Z80 systems
- Supports both asynchronous and synchronous communication
- Enables flexible baud rate selection
- Ensures data integrity with parity checking
- Facilitates efficient data transfer with interrupt-driven I/O
- Simplifies system design with single power supply
- Compatible with standard TTL logic levels
Additional Details
The Z0844204PSC/Z80SIO-2 provides two independent serial communication channels, each of which can be configured for asynchronous or synchronous communication. The device includes a programmable baud rate generator, allowing for flexible selection of data transmission speeds. It supports parity generation and checking to ensure data integrity. The SIO/2 also provides error detection and handling capabilities, such as overrun and framing error detection. It operates on a single 5V power supply and is compatible with standard TTL logic levels. The DIP package simplifies prototyping and integration into existing systems. The Z80 SIO/2 is suitable for various applications where serial communication is required.