EN
  • EN
  • DE

Z0861108PSC

Part No Z0861108PSC
Manufacturer Zilog
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilog
Win Source Part Number 411986-Z0861108PSC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0861108PSC CAD Model

Description

The Zilog Z0861108PSC is a microcontroller belonging to the Z8 family, designed for various embedded applications. This single-chip solution integrates a central processing unit (CPU), memory, and input/output (I/O) peripherals, making it suitable for compact and cost-sensitive designs.

Applications

  • Consumer Electronics: Used in remote controls, electronic toys, and small household appliances.
  • Industrial Control: Integrated into industrial automation systems, sensor networks, and motor control applications.
  • Security Systems: Employed in alarm systems, access control systems, and surveillance equipment.
  • Automotive Electronics: Utilized in automotive control systems, such as dashboard displays and simple engine management tasks.

Features

  • 8-bit CPU: Features an 8-bit central processing unit, suitable for a wide range of control tasks.
  • On-Chip Memory: Includes internal RAM and ROM or EPROM for program and data storage, reducing the need for external components.
  • I/O Ports: Provides multiple programmable input/output ports for interfacing with external devices and sensors.
  • Timers/Counters: Equipped with timers and counters for precise timing and event counting.
  • Interrupt Handling: Supports multiple interrupt sources for efficient handling of real-time events.
  • UART: Includes a Universal Asynchronous Receiver/Transmitter (UART) for serial communication.

Benefits

  • Integrated Design: Combines CPU, memory, and I/O peripherals on a single chip, reducing system size and complexity.
  • Versatile Functionality: Offers a broad range of features, making it suitable for various embedded applications.
  • Easy Programming: Simplified software development with a straightforward instruction set and readily available development tools.
  • Low Power: Optimized for low power consumption, making it ideal for battery-powered devices.
  • Reliable Operation: Provides consistent and reliable performance in diverse operating conditions.

Additional Details

The Z0861108PSC typically operates with a 5V supply voltage and is commonly available in a DIP (Dual In-line Package). The on-chip memory allows for standalone operation, minimizing the need for external memory and simplifying the overall design. The programmable I/O ports can be configured for various functions, including digital input, digital output, and interfacing with analog sensors using an integrated ADC (Analog-to-Digital Converter). The interrupt handling capabilities ensure timely responses to external events, making it suitable for real-time control applications. The inclusion of a UART facilitates serial communication with other devices or systems, enhancing its integration capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess