EN
  • EN
  • DE

Z16C3010VEG

Part No Z16C3010VEG
Manufacturer Zilog
Catalog Interface - Specialized
Description CMOS USC Universal Serial Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series USC
Packaging Tube
Operating Supply Voltage 4.75 V ~ 5.5 V
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC
Mounting SMD
Win Source Part Number 1282679-Z16C3010VEG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian Z16C3010VEG CAD Model

Description

The Z16C3010VEG is a Z16C30 Universal Serial Controller (USC) manufactured by Zilog. It's a versatile communication controller designed to handle various serial communication protocols. This device provides flexible and efficient serial communication for embedded systems and other applications requiring data transfer over serial lines.

Applications

  • Serial communication in embedded systems.
  • Data acquisition systems.
  • Industrial control applications.
  • Communication between microcontrollers and peripherals.
  • Point-to-point serial links.
  • Networking applications using serial protocols.

Features

  • Multiple serial communication channels: Supports simultaneous communication over multiple serial ports.
  • Asynchronous and synchronous communication modes: Offers flexibility to support different communication protocols.
  • Programmable baud rate generator: Allows for precise control over the data transfer rate.
  • Built-in error detection and correction: Ensures reliable data transfer.
  • DMA support: Enables high-speed data transfer without CPU intervention.
  • Interrupt handling: Simplifies integration with microcontrollers.
  • Versatile clocking options: Provides flexibility in clocking the device.

Benefits

  • Flexible serial communication: Supports a wide range of serial protocols and baud rates.
  • Efficient data transfer: DMA support reduces CPU overhead and improves system performance.
  • Reliable data communication: Error detection and correction ensure data integrity.
  • Simplified system integration: Interrupt handling and versatile clocking options simplify interfacing with microcontrollers.
  • Reduced development time: Comprehensive feature set and flexible configuration options speed up the development process.

Additional Details

The Z16C3010VEG typically operates with a supply voltage of 5V or 3.3V, depending on the specific variant. It supports various serial communication standards, including UART, SPI, and other synchronous protocols. The device's DMA controller allows for efficient data transfer between memory and the serial ports without requiring constant CPU intervention. The interrupt controller provides a mechanism for the device to signal events to the microcontroller. The operating temperature range is typically from -40°C to +85°C. The device is often available in surface-mount packages, facilitating easy integration into modern electronic designs. Consult the datasheet for specific parameters such as baud rate limits, data format options, and interrupt configurations.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess