EN
  • EN
  • DE

Z8440APS

Part No Z8440APS
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014582-Z8440APS
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z8440APS CAD Model

Description

The Z8440APS is a Z80 PIO (Parallel Input/Output) device manufactured by Zilog. It's designed to provide versatile parallel I/O capabilities for systems based on the Z80 microprocessor. This device expands the I/O capabilities of the Z80, enabling it to interface with a wide range of peripheral devices.

Applications:

  • Peripheral Interfacing
  • Industrial Control
  • Data Acquisition Systems
  • Printers and Scanners
  • Keyboard and Display Interfaces

Features:

  • Two 8-bit Ports: Provides two independent 8-bit parallel I/O ports.
  • Programmable Direction: Each port can be individually programmed as either an input or an output port.
  • Handshake Signals: Includes handshake signals for synchronized data transfer.
  • Interrupt Capability: Supports interrupt generation for asynchronous data transfer.
  • Multiple Operating Modes: Offers various operating modes, including bit mode, byte mode, and control mode.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits:

  • Expanded I/O Capabilities: Expands the I/O capabilities of Z80-based systems.
  • Flexible Interfacing: Provides flexible interfacing to a wide range of peripheral devices.
  • Synchronized Data Transfer: Enables synchronized data transfer with handshake signals.
  • Efficient Interrupt Handling: Supports efficient interrupt handling for asynchronous data transfer.
  • Versatile Operating Modes: Offers versatile operating modes for different application requirements.

Additional Details:

The Z8440APS allows the Z80 microprocessor to communicate with external devices through parallel data transfer. Each of the two 8-bit ports can be independently configured as either an input or an output port, providing flexibility in interfacing with different types of peripherals. The handshake signals allow for synchronized data transfer, ensuring that data is transferred reliably. The interrupt capability allows the Z8440APS to generate interrupts when data is available or when a transfer is complete, enabling efficient interrupt handling. The multiple operating modes provide versatility in configuring the device for different application requirements. Detailed information on the pinout, operating modes, and programming of the Z8440APS can be found in the Zilog datasheet.

You May Also Be Interested in

Kemet
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess