EN
  • EN
  • DE

Z85C3010VSG

Part No Z85C3010VSG
Manufacturer Zilog
Catalog Interface - Specialized
Description CMOS SCC Serial Communications Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Packaging Tube
Interface Bus
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC
Mounting SMD
Win Source Part Number 1282776-Z85C3010VSG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Family Name Z85C3010VSG
Introduction Date April 01, 2003
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian Z85C3010VSG CAD Model

Description

The Z85C3010VSG is a Serial Communication Controller (SCC) from Zilog. It's designed to handle synchronous and asynchronous serial communication protocols, making it suitable for a wide range of data communication applications. This particular variant appears to be a surface mount package (VSG).

Applications:

  • Serial Communication Interfaces: Implements standard serial communication interfaces like RS-232, RS-422, and RS-485.
  • Networking Equipment: Used in routers, switches, and other networking devices for data transmission and reception.
  • Industrial Automation: Facilitates communication between industrial controllers, sensors, and actuators.
  • Data Acquisition Systems: Enables data transfer from data acquisition modules to central processing units.
  • Point-of-Sale (POS) Systems: Handles serial communication between POS terminals and peripherals.

Features:

  • Multi-Protocol Support: Supports various synchronous and asynchronous serial communication protocols.
  • Independent Channels: Features multiple independent channels for simultaneous communication.
  • Programmable Baud Rate Generator: Allows for flexible configuration of baud rates to match different communication requirements.
  • Error Detection and Correction: Includes error detection and correction mechanisms to ensure data integrity.
  • DMA Support: Supports Direct Memory Access (DMA) for efficient data transfer between the SCC and system memory.
  • Interrupt Handling: Provides interrupt capabilities for efficient event management.

Benefits:

  • Versatile Communication: Supports a wide range of serial communication protocols, catering to diverse application needs.
  • Efficient Data Transfer: Enables high-speed data transfer with DMA support.
  • Reliable Communication: Ensures data integrity through error detection and correction mechanisms.
  • Flexible Configuration: Allows for customizable baud rates and communication parameters.
  • Simplified System Design: Integrates multiple serial communication functions into a single device.

Additional Details:

The Z85C3010VSG is typically configured through a set of control registers. The exact specifications (like voltage and operating temperature) depend on the specific datasheet for the VSG package variant. Careful attention should be paid to the termination requirements for the specific communication standard being used (e.g., RS-485). Consult the official Zilog documentation for detailed programming information and electrical characteristics.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess