EN
  • EN
  • DE
RSS

Blog

Recently, Vishay Intertechnology, Inc. announced the launch of a new high sensitivity proximity and ambient light sensor - VCNL4200. The sensor uses FiltronTM technology with a detection range of up to 1.5 meters and is available in a small 8mm x 3mm x 1.8mm surface mount package. The Vishay Semiconductors VCNL4200 3-in-1 sensor features a high-power infrared emitter, proximity and ambient light photodetectors, a signal processing IC, and a 12-bit/16-bit ADC. It also provides an interrupt function and supports an I2C bus communication interface for smart homes. Industrial and office products.
The highly integrated TW8844 instantly displays live video from the rear view camera, making the ability to prevent reverse accidents more than 4 times the industry standard
Sensor development kits from Infineon will significantly reduce design effort, resulting in shorter development times and lower system costs. Industrial applications include speed detection for production and building automation and electric drive control devices.
Linear Technology Corporation, a subsidiary of Analog Devices, Inc. (ADI), introduced a complete lithium-ion battery backup management system, the LTC4091, for power rails from 3.45V to 4.45V. Must remain active when the main power supply fails for a long time.
KEMET, the world's leading supplier of electronic components, announces the introduction of new devices with higher voltage ratings to expand its T598 polymer electrolytic capacitor product line. The addition of 35V devices with capacitance values ​​of 22 and 33μF marks the first time that Kemei Electronics has introduced such products to the market. The new AEC-Q200 compliant device extends the range of automotive applications that take advantage of polymer electrolytic devices and offers products that meet the critical requirements of voltage transients.
Recently, Vishay Intertechnology, Inc. announced the addition of 10 1A and 2A devices in the eSMP® series MicroSMP (DO-219AD) package to expand its surface mount TMBS® Trench MOS barrier Schottky rectifier. Vishay General Semiconductor's new rectifier saves space and replaces the Schottky rectifier in the SOD123W package with reverse voltages from 45V to 150V. The industry's first 2A TMBS rectifier in the MicroSMP package reduces the forward voltage to 0.40V.
Maxim announced that its MAX14827A dual-channel IO-Link® transceiver has been used by Omron to reduce heat dissipation by more than 50% compared to other solutions, making it the smallest solution on the market.
Vishay Intertechnology, Inc. announced that it has introduced the industry's first surface mount multilayer ceramic chip capacitor (MLCC) for high frequency RF and microwave applications - the VitramonVJ HIFREQ HT series, which operates over a temperature range of +200 C. A base station for the communication and defense communications systems, Vishay's VitramonVJ HIFREQ HT series offers four compact size, having a low Q and ultra-high ESR.
Designed for high-frequency, high-speed applications, the AXGD Series XTREME-GUARDTM ESD Suppressors offer high voltage ratings (up to 32VDC) and extreme ESD protection. Extremely low leakage current (less than 1nA) is maintained even after multiple ESD strikes. Its ultra-low capacitance ensures compatibility with high-speed data line applications. Available in a 0603 or 0402 package, this family of surface mount devices features a flat, rigid top cover that simplifies the quick placement process for a more compact board design.
The TI PGA460 and PGA460-Q1 are highly integrated system-on-chip (SoC) ultrasonic sensor drivers and signal conditioners with advanced DSP cores. Both devices feature two driver-based topologies: transformer-based topologies and direct-drive topologies. The former topology uses a complementary low side driver pair that drives the sensor through a step-up transformer, and the latter uses an external high side FET.
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess