EN
  • EN
  • DE

RSS

Blog

Littelfuse, a global leader in circuit protection, today announced the availability of eight-channel ultra-low capacitance conventional mode and differential mode protection for TVS diodes for electronic devices that may experience destructive electrostatic discharge (ESD). ) series products. The SP8008 family of low-capacitance TVS diode arrays protects against ESD events that exceed the IEC 61000-4-2 ±8 kV contact ESD level while avoiding any performance degradation. Extremely low load capacitance (only 0.3pF, typical) makes these components ideal for high-speed signal pins such as V-by-One, embedded DisplayPort, HDMI 1.0 to 2.1, and USB 2.0/3.0/3.1. And signal integrity is not compromised.
STMicroelectronics' latest STM8CubeMX g graphical interface configurator makes product design based on the popular 8-bit STM8 microcontroller faster.
Maxim's latest MAX17055 ModelGaugeTM m5 fuel gauges make it easier for portable device developers to design the highest precision, lowest power host-side battery fuel gauges.
STMicroelectronics has further improved the technical level of the door area controllers and introduced a family of door area controllers with integrated power management and emergency fault protection circuits. In the past, the implementation of these two functions required the use of external components.
STMicroelectronics expands its portfolio of miniature low-voltage, high-efficiency motor drives to introduce STSPIN250 2.6A brushed DC motor monolithic drivers for battery-powered portable and wearable devices.
Linear Technology, Inc. (Audio Devices, Inc., Analog Devices, Inc.) introduces the μModule® (Power Module) Step-Down Regulator LTM8073 with an input voltage range of up to 60V (65V absolute maximum) .
Infineon Technologies AG (FSE: IFX / OTCQX: IFNNY) introduces the fifth generation of independent quasi-resonant flyback controllers and integrated power IC CoolSETTM product line. This new product line ensures increased device efficiency, faster device startup speed and overall device performance under different load conditions. The new IC is designed for AC/DC Switch Mode Power Supplies (SMPS) for a variety of applications, such as auxiliary power supplies for appliances, servers and industrial SMPS.
ROHM, a world-renowned semiconductor manufacturer, has developed a sound processor that can adjust and mix sound volume for car navigation and car audio (hereinafter referred to as "vehicle audio") that supports high-resolution audio*1) playback and pursuit of high-quality sound. "BD34602FS -M".
Vishay introduces a new automotive grade Power Metal Strip® resistor, the WSHP2818, with a power rating of 10W and a 2818 form factor. The Vishay Dale WSHP2818 has a high power equivalent to a larger resistance in a smaller footprint, saves space in automotive, industrial, consumer, and computer products, reduces component count, and replaces lead resistance with surface mount Greatly speed up assembly.
Diodes' ZXGD3112N7 active OR'ing MOSFET controller extends the support for redundant power systems with rail voltages up to ±400V; this device was created for successful designs in previous 40V and 200V devices . The low turn-off threshold voltage allows very low RDS(on) MOSFETs to operate as ideal diodes, providing a highly efficient power system that is ideal for telecommunications systems, data centers and servers where two or more power supplies are required The target application in the line or (OR'ing together to provide redundancy).
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess