Analog Devices, Inc. (ADI) announced the Power by LinearTM LTC7840, a two-phase asynchronous boost controller that drives two external N-channel power MOSFETs.
TDK Corporation introduced a new line of EPCOS MKP (metallized polypropylene) Y2 film capacitors for EMI suppression - B3203* series capacitors. Compared to conventional models rated at 300 V AC, the new capacitors are rated for operation up to 350 V AC and have capacitance values ranging from 4.7 nF to 1.2 μF to ensure stable capacitance values under severe environmental conditions.
The TMC2160 is a versatile high voltage gate driver with step/direction interface and SPI. It achieves optimum performance in stepper motors from NEMA23 to NEMA34 and higher.
Vishay introduces the first component of the fourth-generation 600V E-series power MOSFETs, the SiHP065N60E. The on-resistance of the Vishay Siliconix N-Channel SiHP065N60E is 30% lower than the previous generation 600V E-Series MOSFETs, providing a highly efficient solution for communications, industrial and enterprise power supplies.
Texas Instruments (TI) (NASDAQ: TXN) recently released the DLP Pico 0.33-inch full HD chipset in response to brand and developer expectations - they need a product platform that can integrate 1080p projection display and smaller form factor .
Linear introduces the H-stage version of the LT8303, a monolithic flyback regulator that guarantees operation with junction temperatures up to 150°C. By sampling the isolated output voltage directly from the main-side flyback waveform, the device can be regulated without an optocoupler or a third winding.
Intersil introduces the industry's smallest isolated RS-485 differential bus transceiver, the ISL32704E, which provides 4Mbps bidirectional data transfer for the Industrial Internet of Things (IIoT). The high-speed ISL32704E offers industry-leading immunity to electromagnetic interference (EMI) and common mode transient immunity (CMTI) in a small 4mm x 5mm QSOP package that is 70% smaller than competing devices.
ST introduces the TSZ182 precision dual op amp, which features low input offset voltage and high temperature drift stability, as well as 3MHz gain bandwidth, rail-to-rail input and output, 2mm x 2mm DFN8 or Mini-SO8 micro package. Advantage.
Littelfuse, Inc. today announced the launch of its new line of MHP-TAC (Metal Hybrid PPTC - Thermally Active Compact) series of self-recovering overheat protection devices - the battery mini circuit breaker product line.
Ampleon today announced the 750W Gen9HV LDMOS RF power transistor BLF13H9L750P, specifically designed for particle accelerator applications operating in the 1.3GHz spectrum.