EN
  • EN
  • DE

RSS

Blog

ST's latest cloud-compatible Wi-Fi module will accelerate the development of various IoT hardware and machine-to-machine communication devices. The new module provides advanced network security features and application protocols, and the built-in microcontroller supports stand-alone operation or serial to Wi-Fi mode.
Littelfuse, a global leader in circuit protection, today introduced a family of transient suppression diode arrays (SPA® diodes) designed to experience the potential for destructive electrostatic discharge (ESD) or electrical fast transients (EFT). The electronic device protects each input/output pin.
Vishay Intertechnology, Inc. (NYSE: VSH) announced that it has expanded its optoelectronics portfolio with the release of a new high-speed silicon PIN photodiode with higher sensitivity to visible light, the VEMD5080X01. The Vishay Semiconductors VEMD5080X01 is available in a small 5mm x 4mm, 0.9mm height top-view surface mount package with fast switching speed and low capacitance for accurate signal detection in wearable devices and medical, industrial and automotive applications.
Linear Technology, Inc. (ADI) has introduced the LTC6419, a 10GHz gain-bandwidth dual differential amplifier with a very low input voltage noise density of 1.1nV/√Hz, which enables broadband Signal amplification provides excellent SNR performance.
The new capacitors are available to complement the LP family of products, which previously included only 500 V DC (1 μF) and 700 V DC (0.5 μF) models. All LP models are designed in a compact design with a continuous operating temperature of up to 150 °C and can be embedded directly into the IGBT module as a snubber capacitor.
The AP22811 and AP22804/AP22814 power switches from Diodes feature ultra-low on-resistance to reduce power consumption; they are optimized for Universal Serial Bus (USB) and other hot-swap applications.
ADI today announced the ADM1272, an innovative +48V hot-swap controller and PMBusTM power monitor. Designed for high voltage system control up to 80V, the ADM1272 provides reliable patch panel protection in mission critical systems such as servers and communications equipment.
Diodes' new 40V and 60V dual-channel, co-packaged enhanced MOSFETs, the DMNH4015SSDQ and DMTH6016LSDQ, feature low quality factor (FOM) on-resistance and gate charge specifications; both minimize power consumption A cost-effective, high-efficiency, automotive-compliant power management solution.
Prove & Run, an ultra-secure off-the-shelf software solution provider for ST and connected systems, recently unveiled a scalable IoT hardware security platform.
ADI today announced a series of isolated pulse width modulation (PWM) controllers (3 in total) with integrated 5kV isolation, all using ADI's award-winning iCoupler® technology. The ADP1071-1 and ADP1071-2 are isolated synchronous flyback controllers, while the ADP1074 is an isolated synchronous active clamp forward controller.
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess