Analog Devices, Inc. (ADI) announced the Power by LinearTM LTC7840, a two-phase asynchronous boost controller that drives two external N-channel power MOSFETs.
Suzhou Nanochip Microelectronics Co., Ltd., a leading provider of signal chain chips and solutions in China, announced the availability of the high-precision dual-pin digital output temperature sensor chip NST1001.
Analog Devices, Inc. (ADI) announces the Power by LinearTM LTC2962-LTC2964 family, a family of 4-channel voltage monitors that are exceptionally accurate to increase system voltage margin and reliability. Traditional voltage monitors with an accuracy of 1% to 2% cannot be used with ASIC, FPGA, DSP, MCU, and MPU architectures operating down to 1V supply, otherwise valuable system voltage margins are reduced and the remaining load operating voltage range is reduced .
Melexis, a global microelectronics engineering company, announces the introduction of the new single-coil fan driver IC, the MLX90411, which delivers 600mA at 24V or 15W for a wide range of applications requiring high performance and low noise.
Vishay introduces a new series of 400V and 450V 4-connector horn-type aluminum electrolytic capacitors - 299 PHL-4TSI. The capacitor has a higher ripple current at 105 ° C ambient temperature and is available in 15 large form factors. Vishay BCcomponents 299 PHL-4TSI series capacitors are designed for power, industrial and household inverters to reduce component count and cost while improving mechanical stability and end product life.
STMicroelectronics (ST; NYSE: STM) introduces two ready-to-use prototype boards to significantly reduce low-power wide-area Internet of Things (LPWAN) such as LoRaWANTM, Sigfox, WM-Bus, and 6LoWPAN The cost of evaluating the technology. The new board is equipped with the smallest and lowest power LoRaWAN module currently on the market, with a board size of no more than 13x12mm and a standby power consumption of 1.2μA.
ADI introduces the industry's only certified intrinsically safe (IS) digital isolator based on the IEC 60079-11:2011 standard. These 4-channel ADuM144x series digital isolators feature iCoupler® technology and are ideal for electrical equipment designs used in hazardous areas.
TOREX SEMICONDUCTOR LTD. Tokyo, Japan: 6616: Tokyo Stock Exchange, Dongzheng 2) Developed a 5.5V synchronous step-down DC 疍C converter XC9273 with its own fast transient response control HiSAT-COT series.
ST expands its SLLIMMTM nano range of motor-driven intelligent power module (IPM) product lineups. In addition to a variety of optional packages that minimize the overall size of the application and minimize design complexity, the new product integrates more practical features and the latest 500V MOSFETs with higher energy efficiency.
ROHM, a world-renowned semiconductor manufacturer, has developed a pulse sensor "BH1790GLC" for measuring pulse signals for wearable devices such as sports bracelets and smart watches.