EN
  • EN
  • DE
RSS

Blog

Vishay Intertechnology, Inc. (NYSE stock code: VSH) announced that the commonly used VY1 and VY2 series AC line ceramic safety capacitors have been added to the Mini Size series of Y5V ceramic dielectrics --- VY1...Y5V and VY2...Y5V. Vishay BCcomponents VY1...Y5V and VY2...Y5V are only 7.5mm in diameter, saving space, reducing cost and improving reliability for Class X1 (760VAC) / Y1 (500VAC) and Class X1 (440VAC) / Y2 (300VAC) applications In accordance with IEC 60384-14.4.
Littelfuse, Inc., a global leader in circuit protection, today announced three AEC-Q200-compliant PolySwitch self-healing polymer positive temperature coefficient (PPTC) device families. These surface mount devices are designed to provide perfect overcurrent protection in extreme automotive environments. Unlike fuses, the self-recovering PPTC does not need to be replaced after a fault; the circuit will resume normal operation after the power supply removal and/or overcurrent conditions have disappeared.
Silicon Labs (also known as "Core Technology", NASDAQ: SLAB) has introduced a fixed-capacity audio bridge device that provides a simple, complete solution for transferring digital audio data between USB and I2S serial bus interfaces. Program. The new CP2615 digital audio bridge simplifies USB to I2S connectivity, effectively reducing time-to-market for a variety of power-sensitive, space-constrained USB audio applications based on Android, Windows, Linux and Mac operating systems. Applications include headsets, headsets, speakers, MP3 accessories, navigation systems, and point-of-sale (POS).
Dialog Semiconductor, Inc. (Deutsche Stock Exchange: DLG), a highly integrated power management, charging, AC/DC power conversion and Bluetooth low energy (BLE) technology provider, today announced the launch of a digital SLR (DSLR) camera The DA6102 is a complete power solution for highly integrated power management ICs (PMICs) with mirrorless cameras and multi-cell Li-ion battery applications.
Analog Devices' Linear Technology Corporation announces the LTC1871X, a wide input range, current mode, boost, flyback or SEPIC controller that drives N-channel power MOSFETs with minimal externality Component. The LTC1871X is suitable for low to medium power applications, maximizing efficiency by taking advantage of the on-resistance of the power MOSFET without the need for a current sense resistor. The LTC1871X is optimized for high temperature environments up to 175 °C.
Silicon Labs (also known as "Core Technology", NASDAQ: SLAB) has introduced a fixed-capacity audio bridge device that provides a simple, complete solution for transferring digital audio data between USB and I2S serial bus interfaces. Program.
Recently, Vishay Intertechnology, Inc. (NYSE: VSH) announced the release of a new 30V N-Channel TrenchFET® fourth-generation power MOSFET, the SiA468DJ, which provides higher power density for mobile devices, consumer electronics and power supplies. And efficiency. The Vishay Siliconix SiA468DJ is available in an ultra-small PowerPAK® SC-70 package and is the industry's lowest on-resistance and highest continuous drain current in a 30mm device in a 2mm x 2mm plastic package.
Littelfuse, Inc., a global leader in circuit protection, today announced the PLEDxN family of LED open circuit protectors. These surface mount devices are designed to work with high-brightness 1 watt LEDs with a nominal current of 350 mA at 3 V, which provides a switched electronic shunt when an LED string or an LED in the array has an open circuit fault. It can be automatically reset after the LED self-recovery or power cycle.
Linear Technology Corporation, a subsidiary of Analog Devices, Inc. (ADI), introduced the LT8645S, an 8A, 65V input synchronous step-down switching regulator. Its unique Silent Switcher® 2 architecture uses two internal input capacitors and internal BST and INTVCC capacitors to minimize thermal loop area. Combining a very well-controlled switch edge with an internal construction with an integral ground plane and a copper post instead of a bond wire, the LT8645S is designed to significantly reduce EMI / EMC emissions.
Vishay Intertechnology, Inc. (NYSE: VSH) announced the launch of its new AEC-Q200-certified inductor, which is the industry's first continuous current of 125A. Vishay Dale IHXL-2000VZ-5A can be used in automotive and industrial applications with saturation currents up to 190A with 20% reduction in inductance and continuous operation at +155°C. Mounting methods include through-hole, solder, splice or bolt Fasten.
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess