EN
  • EN
  • DE
RSS

Blog

Recently, Vishay Intertechnology, Inc. (NYSE: VSH) announced the launch of a new AEC-Q200-certified thick film power resistor, the LTO 150, in a clip-on TO247 package that can be mounted directly to the heatsink. on. Designed for automotive applications, the Vishay Sfernice LTO 150 delivers 150W of industry-leading power dissipation and enhanced pulse handling at +45°C enclosure temperature.
Analog Devices Inc. (ADI) announces the Power by LinearTM LTC4041, a complete supercapacitor backup power management system for 2.9V to 5.5V power rails that must remain active in the event of a primary power failure . Supercapacitors have higher power densities than batteries, making them ideal for systems that require high peak backup power in a short period of time.
Analog Devices, Inc. (ADI) today introduced the low-power, high-performance 24-bit single-channel Σ-∆ ADCAD7768-1, which is ideal for accurate conversion of AC and DC signals. For condition monitoring, audio testing, acoustics, structural health, and modular automated electrical test equipment applications for predictive maintenance (vibration and power quality), the AD7768-1 enables highly efficient instrumentation solutions as well as clinical implementation. Medical health applications such as EEG/EMG/ECG.
Analog Devices, Inc. (ADI) announces the Power by LinearTM ADM1266 Super Sequencer® Super Timing Controller, a highly programmable device that monitors, gates, and margins up to 17 power supplies. For the case of a large number of power rails, 16 ADM1266s can be operated synchronously with a proprietary two-wire inter-device bus.
Analog Devices, Inc. (ADI) today announced an energy metering IC that automatically calibrates in single-phase energy metering applications. The new ADE9153A features mSure® technology that automatically calibrates the metering system, significantly reducing the time, labor, and equipment costs required for calibration.
TDK Corporation introduces a new series of EPCOS toroidal core common mode inductors - B82724J8*N040 series. The new range is RoHS compliant and operates continuously at rated voltages up to 800 V DC or 250 V AC and is specially developed for DC link filtering in frequency converters. Compared with the traditional models, the new series of chokes also have excellent thermal performance, that is, the chokes have large inductance values, and can work under high current conditions even in high temperature environments.
Allegro MicroSystems, LLC (hereafter referred to as Allegro) announced the addition of A8660, ARG81880 and ARG81801 to the regulator family, which reduce electromagnetic interference (EMI) by switching frequency dithering and can be synchronized by an external clock.
Vishay Intertechnology, Inc. (NYSE: VSH) today announced the expansion of its optoelectronics with two new series of small infrared (IR) receiver modules for flat panel TVs and displays for remote control applications - TSOP39xxxTR1 and TSOP59xxxTR1 combination. To achieve front panel mounting in the 3mm frame of these products, the Vishay Semiconductors TSOP39xxxTR1 and TSOP59xxxTR1 series devices are the industry's first TVCastSMD side-view, wing-mounted surface mount packages with a height of only 2.6mm.
Linear Technology Corporation, a subsidiary of Analog Devices, Inc. (ADI), introduces the LTC3246, a compact, low noise buck-boost charge pump with integrated watchdog timing It can deliver up to 500mA of output current.
Linear Technology Corporation, a subsidiary of Analog Devices, Inc. (ADI), introduced the LT8606, a 350mA, 42V input synchronous step-down switching regulator.
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess