EN
  • EN
  • DE
RSS

Blog

Linear introduces the LTM4636-1, a 40A to 240A scalable step-down μModule® (micromodule) switching regulator. The device has a built-in protection circuit that protects the circuit breaker from tripping to protect itself, PCBs, and loads such as high-current, low-voltage processors, FPGAs, GPUs, and ASICs in the event of an overvoltage or overtemperature fault.
Vishay introduces the first component of the fourth-generation 600V E-series power MOSFETs, the SiHP065N60E. The on-resistance of the Vishay Siliconix N-Channel SiHP065N60E is 30% lower than the previous generation 600V E-Series MOSFETs, providing a highly efficient solution for communications, industrial and enterprise power supplies.
Linear introduces the H-stage version of the LT8303, a monolithic flyback regulator that guarantees operation with junction temperatures up to 150°C. By sampling the isolated output voltage directly from the main-side flyback waveform, the device can be regulated without an optocoupler or a third winding.
Intersil introduces the industry's smallest isolated RS-485 differential bus transceiver, the ISL32704E, which provides 4Mbps bidirectional data transfer for the Industrial Internet of Things (IIoT). The high-speed ISL32704E offers industry-leading immunity to electromagnetic interference (EMI) and common mode transient immunity (CMTI) in a small 4mm x 5mm QSOP package that is 70% smaller than competing devices. In addition, it also provides 600VRMS operating voltage, which is about 50% higher than the nearest competitor.
ST introduces the TSZ182 precision dual op amp, which features low input offset voltage and high temperature drift stability, as well as 3MHz gain bandwidth, rail-to-rail input and output, 2mm x 2mm DFN8 or Mini-SO8 micro package. Advantage.
TOREX SEMICONDUCTOR LTD. Tokyo, Japan: 6616: Tokyo Stock Exchange, Dongzheng 2) Developed a 5.5V synchronous step-down DC 疍C converter XC9273 with its own fast transient response control HiSAT-COT series.
ST expands its SLLIMMTM nano range of motor-driven intelligent power module (IPM) product lineups. In addition to a variety of optional packages that minimize the overall size of the application and minimize design complexity, the new product integrates more practical features and the latest 500V MOSFETs with higher energy efficiency.
ROHM, a world-renowned semiconductor manufacturer, has developed a pulse sensor "BH1790GLC" for measuring pulse signals for wearable devices such as sports bracelets and smart watches.
Microchip Technology Inc. has introduced its PIC16F15386 family of the most powerful 8-bit PIC® microcontroller (MCU) family.
The STMicroelectronics LIS2DW12 3-axis accelerometer offers high measurement accuracy, design flexibility and energy efficiency, supports a wide range of low power and low noise settings, and is available in 2mm x 2mm x 0.7mm packages for IoT hardware and The contextual awareness of wearable devices has increased to a whole new level.
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess