EN
  • EN
  • DE

10220-M218PE

Part No 10220-M218PE
Manufacturer 3M
Catalog D - SUB, D - SHAPED connectors
Description CONN STCK RCPT 20/20P R/A SOLDER / 20, 20 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr 3M
Series 102, Mini D Ribbon (MDR)
Package Bulk
Connector Style Outer Shroud Contacts
Connector Type Stacked, 2 Receptacles
Number of Positions 20, 20
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.6)
Features Shielded
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Base Product Number 10220
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1341447-10220-M218PE
Ultra Librarian 3D Model Ultra Librarian 10220-M218PE CAD Model

Description

The 102 series stacked receptacles from 3M are D-sub, D-shaped connectors with 20 positions.

  • Connector Type: D-Sub, D-Shaped
  • Positions: 20
  • Contact Type: Stacked, 2 Receptacles
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 20.0µin (0.51µm)
  • Connector Style: Outer Shroud Contacts
  • Mounting Type: Panel Mount, Through Hole, Right Angle
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Base Product Number: 10220

You May Also Be Interested in

TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $75.1800
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $22.5775
HARTING
HMIK SV BEL SDP FE ANG 36P BLK S / Position Connector
Need more? Email Us
TE Connectivity
CHAMP 050 B/B REC H W/LEG 60P / Position Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER
Lowest to $3.7485
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
TE Connectivity
CONN MICRO-D RCPT 21POS SLDR CUP / 21 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Lowest to $30.0227
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6137 $71.2274
4+ $29.2215 $116.8860
6+ $28.3084 $169.8504
8+ $27.3952 $219.1616
10+ $26.4820 $264.8200
13+ $23.7425 $308.6525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess