EN
  • EN
  • DE

3754/20 300

Part No 3754/20 300
Manufacturer 3M
Catalog Flat Ribbon Cables
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Flat Ribbon Cables
Mfr 3M
Series 3754
Package Spool
Cable Type Flat Cable
Number of Conductors 20
Pitch 0.025" (0.64mm)
Length 300.0' (91.44m)
Wire Gauge 30 AWG
Conductor Strand 7 Strands / 38 AWG
Shielding Unshielded
Jacket Color Gray
Ribbon Thickness 0.025" (0.64mm)
Ribbon Width 0.500" (12.70mm)
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Voltage 30 V
Temperature Range - Operating -20°C ~ 105°C
Ratings UL Style 20596
Conductor Material Copper, Tinned
Insulation Resistance 10GOhm
First Conductor Mark Red
Base Product Number 3754
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1316277-3754/20 300
Ultra Librarian 3D Model Ultra Librarian 3754/20 300 CAD Model

Description

The 3754/20 300 from 3M is a flat ribbon cable that has 20 conductors.

  • Conductors: 20
  • Pitch: 0.025" (0.64mm)
  • Packaging: Spool
  • Wire Gauge: 30 AWG
  • Shielding: Unshielded
  • Voltage Rating: 30 V
  • UL Style: 20596
  • Conductor Strand: 7 strands / 38 AWG
  • Conductor Material: Copper, Tinned
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Gray
  • Operating Temperature Range: -20°C ~ 105°C
  • Ribbon Thickness: 0.025" (0.64mm)
  • Ribbon Width: 0.500" (12.70mm)
  • Insulation Resistance: 10GOhm
  • First Conductor Mark: Red
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8544.49.3080
  • Base Product Number: 3754

You May Also Be Interested in

3M
CABLE 6 COND 500' FLAT GRY
Lowest to $80.8200
3M
CBL RIBN 26COND 0.05 GRAY 500'
Need more? Email Us
Molex, LLC
30 AWG SPC ALLOY 1=1 FOOT
Need more? Email Us
TE Connectivity
171-34G=34P 28AWG S
Need more? Email Us
Molex, LLC
FFC Jumper Cable 40Conductors 0.03m 30V 0.5A Bag
Lowest to $11.4253
3M
Idc Cable - MSR26A/MC26G/MCG26G
Need more? Email Us
3M
CBL RIBN 16COND TWIST-PAIR 5' / Flat Ribbon Cable Multiple 16 (8 Pair Twisted) Conductors 0.050" (1.27mm) Flat Twisted Pair 5.0' (1.52m)
Need more? Email Us
3M
Need more? Email Us
CW Industries
Idc Cable - CSR34T/AE34G/CCE34T
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess