EN
  • EN
  • DE

61500122504

Part No 61500122504
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description EXL UNITIZED WHEEL 3\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Unitized Wheel
Abrasive Material Silicon Carbide
Abrasive Grade Fine
Color Gray
Width 0.75" (19.05mm)
Diameter 3.00" (76.20mm)
Applications Deburring, Finishing, Polishing
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506947-61500122504
Ultra Librarian 3D Model Ultra Librarian 61500122504 CAD Model

Description

N

You May Also Be Interested in

3M
BRISTLE DISC 1X5/8\
Need more? Email Us
3M
LAPPING FILM SIL DIOXIDE 4.13\
Need more? Email Us
3M
RADIAL BRISTLE DISC 1=1PC
Need more? Email Us
3M
LAPPING FILM SIL CARBIDE 15U 5\
Need more? Email Us
3M
LAPPING FILM ALUMINUM OXIDE 4\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 1U 4\
Need more? Email Us
3M
UNITIZED WHEEL ALUM OX FINE 1.5\
Need more? Email Us
3M
SURFACE DISC 4\
Need more? Email Us
3M
LAPPING FILM DIAMOND 1U 5\
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess