EN
  • EN
  • DE

61500129830

Part No 61500129830
Manufacturer 3M
Catalog Abrasives and Surface Conditioning Products
Description BRISTLE DISC 1X5/8\
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Bristle Disc
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506959-61500129830
Ultra Librarian 3D Model Ultra Librarian 61500129830 CAD Model

Description

N

You May Also Be Interested in

3M
LAPPING FILM SIL CARBIDE 9U 5\
Need more? Email Us
3M
LAPPING FILM DIAMOND 1U 6\
Need more? Email Us
3M
HI STRNGTH DISC 6X1/2\
Need more? Email Us
3M
RADIAL BRISTLE DISC 3\
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 3U 5\
Need more? Email Us
3M
STANDARD ABRASIVES SURFACE CONDI
Need more? Email Us
3M
LAPPING FILM ALUM OXIDE 12U 4\
Need more? Email Us
3M
LIGHT DEBURRING DISC 6\
Need more? Email Us
3M
LAPPING FILM DIAMOND 1U 5\
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess