EN
  • EN
  • DE

8426-9

Part No 8426-9
Manufacturer 3M
Catalog Cold Shrink Tape, Tubing
Description COLD SHRINK TUBING 0.55-1.18X9" / Black Cold Shrink Tubing 0.55" ~ 1.18" (14.0mm ~ 30.0mm) X 0.750' (228.60mm, 9.00")
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cold Shrink Tape, Tubing
Mfr 3M
Series 8420
Package Bulk
Type Tubing
Length 0.750' (228.60mm, 9.00")
Diameter 0.55" ~ 1.18" (14.0mm ~ 30.0mm)
Material Ethylene Propylene Rubber (EPR)
Color Black
Base Product Number 8426
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names 00054007344575,84269,7000006132,80610927669,054007-34457,80-6109-2766-9,05400734457,54007344575,5400734457
Standard Package 10
Win Source Part Number 1041065-8426-9
Ultra Librarian 3D Model Ultra Librarian 8426-9 CAD Model

Description

The 3M 1041065-8426-9 is a black ethylene propylene rubber (EPR) tubing that belongs to the 8420 series.

  • Package: Bulk
  • Length: 0.750' (228.60mm, 9.00")
  • Standard Package: 10
  • Diameter: 0.55" ~ 1.18" (14.0mm ~ 30.0mm)
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • HTSUS: 3926.90.9985

You May Also Be Interested in

3M
COLD SHRINK END CAP BLACK
Lowest to €13.8572
3M
5.75"X6.25" PULL N SHRINK TUBING
Need more? Email Us
3M
COLD SHRINK TUBING 0.55-1.18X9" / Black Cold Shrink Tubing 0.55" ~ 1.18" (14.0mm ~ 30.0mm) X 0.750' (228.60mm, 9.00")
Lowest to €49.3592
3M
COLD SHRINK TUBING 5.00\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €4.0927
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €49.3592 €98.7184
3+ €40.4999 €121.4997
5+ €39.2342 €196.1710
6+ €37.9687 €227.8121
8+ €36.7031 €293.6245
10+ €32.9062 €329.0623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
In Stock: 50 pieces Factory Stock: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess