EN
  • EN
  • DE

4606-PST

Part No 4606-PST
Manufacturer 3M
Catalog Cold Shrink Tape, Tubing
Description 5.75"X6.25" PULL N SHRINK TUBING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer 3M
Status Active
Type Tubing
Length 0.667' (203.20mm, 8.00")
Diameter 3.90" (99.1mm)
Win Source Part Number 1005610-4606-PST
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 4606-PST CAD Model

Description

The 3M 4606-PST is a cold shrink silicone rubber tube designed to provide insulation and environmental sealing for electrical connections. This tube utilizes a cold shrink technology, which means it doesn't require heat for installation, making it ideal for use in areas where heat sources are not permitted or practical. The 4606-PST is suitable for a wide range of applications, offering reliable protection against moisture, contaminants, and mechanical stress.

Applications

  • Electrical splices
  • Terminations
  • Connections in cable systems
  • Telecommunications infrastructure
  • Power distribution networks
  • Antenna connections

Features

  • Cold shrink installation
  • Silicone rubber construction
  • Excellent weathering resistance
  • Wide temperature range
  • Superior electrical properties
  • UV resistant

Benefits

  • Easy and fast installation without tools or heat
  • Long-term reliability in harsh environments
  • Protection against moisture, dirt, and chemicals
  • Reduced risk of cable damage during installation
  • Consistent sealing performance
  • Enhanced electrical insulation

Additional Details

The 3M 4606-PST cold shrink tube is made from high-quality silicone rubber, known for its excellent dielectric properties and resistance to environmental factors such as ozone, UV radiation, and extreme temperatures. The cold shrink design ensures a tight and secure seal, providing long-lasting protection for electrical connections. It is commonly used in both above-ground and underground applications, offering a versatile solution for cable management and protection.

Technical Specifications:

  • Material: Silicone Rubber
  • Shrink Ratio: Typically 2:1
  • Operating Temperature Range: -67°C to +200°C (-90°F to +392°F)
  • Dielectric Strength: Typically 400 V/mil
  • Tensile Strength: Typically 750 psi
  • Water Absorption: Less than 0.5%

The 3M 4606-PST cold shrink tube offers a convenient and reliable solution for insulating and sealing electrical connections, ensuring long-term performance and protection in diverse environmental conditions. Its ease of installation and durable construction make it a preferred choice for professionals in various industries.

You May Also Be Interested in

3M
COLD SHRINK END CAP BLACK
Lowest to €13.8572
3M
5.75"X6.25" PULL N SHRINK TUBING
Need more? Email Us
3M
COLD SHRINK TUBING 5.00\
Need more? Email Us
3M
COLD SHRINK TUBING 0.55-1.18X9" / Black Cold Shrink Tubing 0.55" ~ 1.18" (14.0mm ~ 30.0mm) X 0.750' (228.60mm, 9.00")
Lowest to €49.3592

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4465
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.5313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0646
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2393
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0492
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.3851
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess