EN
  • EN
  • DE

D3432-5002-AR

Part No D3432-5002-AR
Manufacturer 3M
Catalog Rectangular Connectors
Description CONN HDR 40POS R/A NO LATCH 10AU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Series D3000
Packaging Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Number of Positions 40
Number of Positions Loaded All
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.112" (2.84mm)
Insulation Height 0.340" (8.64mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10μin (0.25μm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Features Keying Slot, Mounting Flange
Operating Temperature Range -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating 1.75A
Contact Finish Thickness - Post 39μin (1.00μm)
Win Source Part Number 763351-D3432-5002-AR
Popularity Medium
Supply and Demand Status Balance
Family Name D3000
Introduction Date December 20, 2007
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian D3432-5002-AR CAD Model

Description

This header type connector with 40 positions is designed by an unknown manufacturer.

  • Connector Type: Header
  • Positions: 40
  • Shrouding: Shrouded - 4 Wall
  • Mounting Type: Board to Cable/Wire
  • Category: Connectors, Interconnects
  • Supply and Demand Status: Balanced
  • ECCN: EAR99
  • Estimated EOL Date: 2026
  • Operating Temperature: -55°C to 105°C
  • Current Rating: 1.75A
  • Material Flammability Rating: UL94 V-0
  • Packaging: Tray
  • Pitch-Mating: 0.100" (2.54mm)
  • Contact Finish-Mating: Gold
  • Contact Finish-Mating Thickness: 10μin (0.25μm)
  • Contact Finish-Post: Tin
  • Contact Finish-Post Thickness: 39μin (1.00μm)
  • Insulation Height: 0.340" (8.64mm)
  • Contact Shape: Square

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess