EN
  • EN
  • DE
  • IT

N2520-5002RB

Part No N2520-5002RB
Manufacturer 3M
Catalog Circular Connectors - Housings
Description AMP-LATCH Series; 2.54mm Pitch 20 Way 2 Row Right Angle PCB Header; Solder Term; 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Color Black
Connector Type Male Pin
Contact Gender Male
Contact Material Bronze, Gold, Nickel
Contact Mating Length 6.1722 mm
Contact Plating Gold
Contact Resistance 20 mΩ
Current Rating 2 A
Depth 12.44 mm
Flammability Rating UL94 V-0
Gender Male
Height 8.59 mm
Hole Diameter 890 µm
Housing Color Black
Housing Material Polyester
Insulation Resistance 1 GΩ
Lead Free Yes
Lead Length 2.84 mm
Lead Pitch 2.54 mm
Length 32.72 mm
Mating Post Length 6.17 mm
Max Current Rating 1.75 A
Maximum Operating Temperature 105 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Contacts 20
Number of Pins 20
Number of Poles 20
Number of Positions 20
Number of Rows 2
Orientation Right Angle
Pitch 2.54 mm
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.54 mm
Termination Solder
Voltage Rating (AC) 350 V
Working Voltage 350 V
Win Source Part Number 1005567-N2520-5002RB
Categories Circular Connectors - Housings
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N2520-5002RB CAD Model

Description

The 1005567-N2520-5002RB connector from 3M is a male pin type connector with 20 positions and a pitch of 2.54 mm.

  • Color: Black
  • Length: 32.72 mm
  • Rows: 2
  • Row Spacing: 2.54 mm
  • Termination: Soldering
  • Contact Mating Length: 6.1722 mm
  • Contact Material: Bronze, Gold, Nickel
  • Contact Resistance: 20 mΩ
  • Current Rating: 2A
  • Voltage: 350 V
  • Housing Material: Polyester
  • Approval: UL approved
  • Type: Right-angle
  • Contact Plating: Gold
  • Operating Temperature: -55°C to 105°C

You May Also Be Interested in

Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Connector, 22 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONNECTOR
Need more? Email Us
TE Connectivity
RCPT.ASSY23-37STD SEX SQ.FLN
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9592 $54.5512
25+ $4.0691 $101.7275
39+ $3.9419 $153.7341
53+ $3.8148 $202.1844
68+ $3.6876 $250.7568
91+ $3.3062 $300.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 532 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess